EN
  • EN
  • DE

SN74LS173AD

Part No SN74LS173AD
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 4-BIT D-TYPE REGISTERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Tube
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 50MHz
Max Propagation Delay @ V, Max CL 30ns @ 5V, 45pF
Current - Output High, Low 2.6mA, 24mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Quiescent 24mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1254894-SN74LS173AD
Manufacturer Homepage www.ti.com
Family Name SN74LS173
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS173AD CAD Model

Description

The SN74LS173AD is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This device is a 4-bit D-type register with a clear function, designed to be implemented in a wide range of digital systems. It is part of the SN74LS family, known for its low-power Schottky technology, which makes it a reliable choice for high-speed and energy-efficient applications.

Key Features

  • Logic Type: 4-Bit D-Type Register
  • Output Type: Tri-State
  • Function: Clear and Edge-Triggered
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage: 4.75V to 5.25V
  • Package: SOIC-16
  • Propagation Delay Time: 22ns at 5V

Applications

The SN74LS173AD is versatile and can be used in a variety of digital applications. Some common uses include:

  • Buffer registers
  • Working registers
  • Control registers
  • Memory address registers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LS173AD is no exception. Each component is rigorously tested to meet the highest industry standards for performance and longevity. This makes the SN74LS173AD a trusted choice for critical and demanding applications.

Environmental Considerations

As an environmentally conscious company, Texas Instruments ensures that the SN74LS173AD complies with various international standards, including RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorisation, and Restriction of Chemicals). Customers can be confident that they are choosing a product that is not only efficient but also environmentally responsible.

Ordering and Packaging

The SN74LS173AD is available in a 16-pin SOIC package, which is suitable for surface-mount technology (SMT). The product is supplied in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process. For detailed ordering and shipping information, customers should consult the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4700 $51.4500
85+ $1.2062 $102.5270
130+ $1.1685 $151.9050
180+ $1.1308 $203.5440
230+ $1.0931 $251.4130
310+ $0.9800 $303.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess