Products specifications

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type Binary Counter, Decade
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 11 MHz
Trigger Type Positive Edge
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576940-CD4029BF
Ultra Librarian 3D Model Ultra Librarian CD4029BF CAD Model

Description

The CD4029BF is a versatile presettable up/down counter from Texas Instruments, designed to operate with particular efficiency in digital systems where low power consumption and high noise immunity are paramount. Fabricated with high-speed silicon-gate technology, this device is part of the CD4000 series of integrated circuits that have historically set the standard for CMOS innovations.

This binary/decade up/down counter is presettable and features a carry-out signal for cascading multiple counters. It can be used in a variety of applications, including control counters, timers, frequency dividers, and more. The CD4029BF is capable of working in either binary or BCD (binary-coded decimal) mode, offering flexibility to designers.

Key features of the CD4029BF include:

  • Presettable for Synchronous Operation: Allows the counter to be initialized to any desired value before counting begins.
  • Up/Down Counting Capability: Provides the ability to count in both ascending and descending order, which is useful for a wide range of counting applications.
  • Carry-Out Signal: This feature enables the cascading of multiple CD4029BF counters for extended count ranges, without the need for external circuitry to manage carry operations.
  • Dual Mode: The counter can operate in binary mode for standard counting or BCD mode for decimal operations, enhancing its utility in digital systems.
  • High Noise Immunity: Characteristic of CMOS devices, the CD4029BF is highly resistant to electrical noise, making it suitable for use in industrial environments.
  • Low Power Consumption: As with other CMOS devices, it has a low power draw, which is critical for battery-powered and energy-efficient applications.

With its combination of versatility, durability, and power efficiency, the CD4029BF from Texas Instruments is an ideal choice for designers looking to implement reliable counters in their digital systems.

You May Also Be Interested in

Microchip Technology
5V/3.3V ÷ 4 DIVIDER | IC DIVIDER /4 5V/3.3V 8-SOIC
Lowest to $13.8415
ECAD model for SY10EL33ZG
ON Semiconductor
3.3 V ECL 8-Bit Synchronous Binary Up Counter | IC UP COUNTER 8BIT BINARY 32-QFN
Need more? Email Us
ECAD model for MC100EP016AMNG
ON Semiconductor
Universal Hexadecimal Counter | IC COUNTER UNIV HEX HS 20PLCC
Need more? Email Us
ECAD model for MC10H136FNR2
ON Semiconductor
3.3V / 5V ECL ÷2 Divider
Lowest to $14.9354
ECAD model for MC100EP32DTR2G
ON Semiconductor
Dual Up Counters | IC COUNTER DUAL BCD 16-SOIC
Lowest to $7.3166
ECAD model for MC14518BDW
Texas Instruments
14-STAGE ASYNCHRONOUS BINARY COUNTERS AND OSCILLATORS
Lowest to $0.5322
ECAD model for SN74HC4060PWRG4
ON Semiconductor
IC COUNTER 12BIT CMOS 16SOIC
Lowest to $0.1784
ECAD model for MC14040BDR2
Texas Instruments
IC COUNTER DIVIDE X12 14DIP
Lowest to $1.9504
ECAD model for SN74LS92N
Fairchild/ON Semiconductor
Low Voltage Synchronous Binary Counter with Synchronous Clear
Lowest to $0.2859
ECAD model for 74LVX163M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.6306 $91.2612
3+ $37.4405 $112.3215
5+ $36.2705 $181.3525
6+ $35.1005 $210.6030
8+ $33.9305 $271.4440
10+ $30.4204 $304.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 425 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention