Products specifications

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Active
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 80 MHz
Max Propagation Delay @ V, Max CL 14ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 16-PDIP
Package / Case 16-DIP (0.300", 7.62mm)
Base Product Number 74ACT174
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 915142-CD74ACT174E
Ultra Librarian 3D Model Ultra Librarian CD74ACT174E CAD Model

Description

The CD74ACT174E is a high-speed Hex D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device features six edge-triggered, D-type flip-flops with individual D inputs and Q outputs. The use of advanced CMOS technology ensures that this flip-flop has the ability to operate at exceptional speeds while maintaining CMOS low power consumption.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 6
  • Output Type: Differential
  • Trigger Type: Positive Edge
  • Propagation Delay Time: 9.5 ns at 5V, 25°C
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Through Hole
  • Package / Case: PDIP-16
  • Clear Pin: Yes, to reset all flip-flops to zero

Applications

The CD74ACT174E is suitable for a wide range of applications, including:

  • Buffer/Storage Registers
  • Shift Registers
  • Pattern Generators
  • Control Registers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD74ACT174E is no exception. Manufactured to the highest standards, this device is designed for use in demanding applications that require a high degree of precision and stability.

Environmental Information

The CD74ACT174E has been developed with a focus on environmental sustainability. Texas Instruments ensures that their products comply with global environmental standards, including RoHS and REACH.

Ordering Information

For ordering and detailed technical information, including datasheets, support documentation, and resources for the CD74ACT174E, please visit the Texas Instruments official website or contact your local authorized distributor.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST 16-BIT REGISTER (3-STATE)
Need more? Email Us
ECAD model for 74FCT162374TPV
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $2.2261
ECAD model for SN74LVC374AQPWREP
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20QSOP
Need more? Email Us
ECAD model for CY74FCT2574CTQCT
Harris Corporation
DUAL J-K FLIP-FLOP / Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for CD4027BD
Texas Instruments
22-BIT FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 22BIT 64TSSOP
Lowest to $4.7562
ECAD model for SN74AVC16722DGGR
Texas Instruments
Dual Positive-Edge-Triggered D-Type Flip-Flop
Need more? Email Us
ECAD model for SN74LVC2G80DCURG4
National Semiconductor (TI)
J-K FLIP-FLOP
Need more? Email Us
ECAD model for 74S112DC
ON Semiconductor
Octal D-Type Flip-Flops with Clear | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.1106
ECAD model for MM74HC273MTC
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.5248
ECAD model for SN74HC574NS

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention