Products specifications

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Series -
Package Bulk
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 15.3V
Voltage - Breakdown (Min) 17.1V
Voltage - Clamping (Max) @ Ipp 25.2V
Current - Peak Pulse (10/1000µs) 59.5A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency -
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N5639
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1377372-1N5639A
Ultra Librarian 3D Model Ultra Librarian 1N5639A CAD Model

Description

Product Overview: 1N5639A - Microchip Technology

The 1N5639A is a high-quality Zener diode from Microchip Technology, renowned for its reliability and precision. This component is specifically designed to provide a regulated voltage reference in a variety of electronic applications. Its Zener voltage is meticulously tested to ensure a stable and accurate reference point for your circuits.

Key Features

  • Voltage Regulation: The 1N5639A offers a Zener voltage of 5.6V, making it ideal for a range of 5V logic circuits and other applications requiring a 5.6V reference.
  • Power Dissipation: With a power dissipation rating of 1.5W, this Zener diode can handle significant energy without compromising performance, making it suitable for more demanding applications.
  • High Stability: The diode is known for its excellent stability, which ensures that the voltage reference remains consistent over time and under varying environmental conditions.
  • Robust Package: Encased in a DO-204AL package (also known as DO-41), the 1N5639A is designed for through-hole mounting, providing a robust and reliable mechanical connection.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, from -65°C to +175°C, accommodating various operating conditions.

Applications

The 1N5639A Zener diode is versatile and can be used across a wide array of applications, including:

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronics
  • Reference element in voltage and current metering
  • Waveform generation

Microchip Technology's commitment to quality ensures that the 1N5639A Zener diode is a dependable component for designers and engineers looking to maintain voltage stability in their electronic designs. Whether for industrial, commercial, or hobbyist projects, the 1N5639A is an excellent choice for maintaining precise voltage regulation and protection in your electronic circuits.

You May Also Be Interested in

Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08
MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
Vishay
TVS DIODE 12V 26V SOT23
Lowest to $0.1631
ECAD model for GSOT12-E3-18
STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention