Products specifications

Manufacturer Texas Instruments
Win Source Part Number 1160145-CD74ACT540
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74ACT540 CAD Model

Description

The CD74ACT540 is a high-speed octal buffer and line driver designed to be used in high-performance memory-receiving applications. Manufactured by Texas Instruments, this integrated circuit is part of the ACT family, which is known for its improved speed and output drive capabilities.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Logic Family: ACT
  • Operating Voltage Range: 4.5V to 5.5V
  • Output Drive Capability: Capable of driving 15 LSTTL loads
  • High-Speed Performance: tpd = 8.5 ns (max) at 5V
  • ICCU (Max): 4µA at TA = 25°C

The CD74ACT540 is characterized for operation from -55°C to 125°C, making it suitable for a wide range of industrial applications. Its non-inverting buffers have high-current outputs which can drive up to 15 LSTTL loads. The device also features inputs and outputs on opposite sides of the package to facilitate board layout.

Applications

The device is commonly used in applications that require high drive and fast speeds, such as:

  • Memory drivers
  • Buffer drivers
  • Input/output port drivers
  • Bus-oriented systems

Quality and Reliability

Texas Instruments is committed to high standards of quality and reliability, and the CD74ACT540 is no exception. It is available in a variety of packages, including the standard 20-pin DIP and the space-saving 20-pin SOP. With its robust performance and proven dependability, the CD74ACT540 is an excellent choice for designers looking for a reliable octal buffer/line driver.

For detailed specifications, datasheets, and support resources, please visit the official Texas Instruments website.

You May Also Be Interested in

NXP / Nexperia
Rectifier diodes ultrafast, rugged
Lowest to $0.3958
ECAD model for BYV32EB
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 30 Volts CURRENT 0.5 Ampere
Need more? Email Us
ECAD model for CH551S-30PT
Intersil Corporation
12 x 8 x 1 BiMOS-E Crosspoint Switch
Need more? Email Us
ECAD model for CD22M3493Q
Rohm Semiconductor
Standard 36V Stepping Motor Drivers
Need more? Email Us
ECAD model for BD6395FP-E2
Elpida Memory
2G bits GDDR5 SGRAM
Lowest to $16.7599
ECAD model for EDW2032BBBG-50-F
Cypress Semiconductor Corp
2K x 16 Dual-Port Static RAM
Need more? Email Us
ECAD model for CY7C133-25JI
Fairchild/ON Semiconductor
Configurable 180mA 6-LED Driver with I2C Control
Lowest to $2.4448
ECAD model for FAN5702UMP20X
Hitachi Metals, Ltd
7mm SQUARE THIN TYPE ISOLATOR
Lowest to $3.5044
ECAD model for ESI-7SGL2.140G02-T
Intersil Corporation
TV Chroma Processor
Need more? Email Us
ECAD model for CA3126E

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3489 $53.9560
95+ $1.1068 $105.1460
140+ $1.0722 $150.1080
195+ $1.0376 $202.3320
250+ $1.0031 $250.7750
335+ $0.8993 $301.2655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,865 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention