Products specifications

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Active
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 60 MHz
Max Propagation Delay @ V, Max CL 30ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 16-PDIP
Package / Case 16-DIP (0.300", 7.62mm)
Base Product Number 74HC112
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577493-CD74HC112E
Ultra Librarian 3D Model Ultra Librarian CD74HC112E CAD Model

Description

Product Overview: Texas Instruments CD74HC112E

The CD74HC112E is a high-speed CMOS Logic Dual J-K Flip-Flop with Preset and Clear, designed and manufactured by Texas Instruments. This integrated circuit is part of the 74HC series, which is known for combining the high speed of the LS series with the low power consumption of the CMOS circuitry. This makes the CD74HC112E an ideal choice for a wide range of digital applications, from personal computers and peripherals to instrumentation and control systems.

Key Features

  • Logic Type: Dual J-K Flip-Flop with Set and Reset
  • Operating Voltage: 2V to 6V, accommodating a wide range of applications and ensuring compatibility with both TTL and CMOS logic levels.
  • High Output Current: Capable of driving up to 5.2 mA, allowing for direct driving of LEDs or other visual indicators.
  • Propagation Delay Time: Fast signal processing with a typical delay time of 13 ns at 5V, ensuring quick response in critical applications.
  • Temperature Range: Operational from -55°C to 125°C, making it suitable for use in harsh environments.
  • Packaging: Housed in a standard 14-pin DIP (Dual In-line Package), making it easy to work with in prototyping and production.

Applications

The CD74HC112E is versatile and can be used in a variety of digital circuits. Its primary applications include:

  • Counter and Divider Circuits
  • Control Registers
  • Toggle Circuits
  • Sequential State Machines

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74HC112E is no exception. It is fabricated with high-grade materials and undergoes rigorous testing to ensure it meets the industry's highest standards for performance and reliability. With Texas Instruments' reputation for excellence, you can trust the CD74HC112E to perform reliably in your most critical applications.

Whether you are designing a new system or upgrading an existing one, the Texas Instruments CD74HC112E offers the performance, durability, and flexibility needed to create a robust digital logic solution.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14TSSOP / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
Lowest to $0.4799
ECAD model for 74HCT74PW-Q100,118
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $9.1577
ECAD model for MC100EL29DWG
Nexperia USA Inc.
IC D-TYPE POS TRG SNGL SC88
Lowest to $0.1034
ECAD model for 74LVC1G175GW,125
IDT, Integrated Device Technology Inc
IC FF D-TYPE DOUBLE 9BIT 56SSOP
Need more? Email Us
ECAD model for 74FCT162823CTPVG
Nexperia USA Inc.
IC D-TYPE POS TRG SNGL 16TSSOP
Lowest to $6.0825
ECAD model for 74HCT175PW,118
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for SN74AS574DW
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Need more? Email Us
ECAD model for MC10EP35D
Nexperia USA Inc.
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.2410
ECAD model for 74HC273D,653
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74ACT574DW

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention