EN
  • EN
  • DE

CDC925DL

Part No CDC925DL
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC 133-MHZ CLOCK SYNTH 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
PLL Yes
Main Purpose Intel CPU Servers
Input Crystal
Output CMOS
Number of Circuits 1
Frequency - Max 133MHz
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number CDC925
Standard Package 20 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577910-CDC925DL
Ultra Librarian 3D Model Ultra Librarian CDC925DL CAD Model

Description

Introducing the Texas Instruments CDC925DL Clock Distribution Chip

The Texas Instruments CDC925DL is a state-of-the-art clock distribution solution designed to meet the rigorous demands of modern digital systems. This versatile device is capable of providing precise clock distribution and signal conditioning, making it an ideal choice for a wide range of applications, including high-speed computing, networking, telecommunications, and industrial systems.

At the heart of the CDC925DL lies its ability to deliver low-jitter, high-performance clock signals. The chip features a 2:10 differential clock distribution circuit, which takes two inputs and provides ten outputs. This allows for a flexible and scalable approach to distributing clock signals across multiple subsystems and components within electronic devices.

The CDC925DL supports a broad range of input clock frequencies, ensuring compatibility with various system architectures and clocking standards. It also boasts advanced features such as programmable output voltage levels and input-to-output skew control. These features enable system designers to fine-tune performance parameters to match specific application requirements, optimizing signal integrity and system reliability.

With its integrated PLL (Phase-Locked Loop) circuit, the CDC925DL provides excellent frequency synthesis and clock distribution capabilities. The PLL allows the chip to multiply lower-frequency input signals to higher frequencies, which is crucial for high-speed operation. Additionally, the CDC925DL includes selectable output dividers, making it adaptable to the needs of different clock domains within a system.

Designed with a focus on power efficiency, the CDC925DL minimizes power consumption without sacrificing performance. This makes it an environmentally friendly choice that can help reduce the overall energy footprint of electronic systems. The device is offered in a compact, surface-mount package, facilitating easy integration into a variety of hardware designs.

In summary, the Texas Instruments CDC925DL is a robust and flexible clock distribution chip that provides designers with the tools needed to achieve high-speed, reliable, and efficient clocking solutions. Its advanced features and power-efficient design make it a top contender for any application requiring precise clock management.

You May Also Be Interested in

Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0271 $56.2168
18+ $5.7659 $103.7862
27+ $5.5857 $150.8139
37+ $5.4055 $200.0035
48+ $5.2253 $250.8144
65+ $4.6848 $304.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess