EN
  • EN
  • DE

CDC930DL

Part No CDC930DL
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC DIFF CLOCK SYNTH/DRVR 56-SSOP / Clock Generator 13.8MHz to 14.8MHz-IN 133MHz-OUT 56-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Clock/Frequency Synthesizer
PLL Yes with Bypass
Input CMOS, Crystal
Output HSCL, LVTTL
Number of Circuits 1
Frequency - Max 133MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 771431-CDC930DL
Popularity Medium
Supply and Demand Status Limited
Family Name CDC930
Introduction Date December 01, 2004
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CDC930DL CAD Model

Description

The Texas Instruments CDC930DL is a high-performance, precision clock buffer designed to meet the stringent requirements of today's advanced digital systems. As an integral component in the synchronization of digital circuits, the CDC930DL ensures that clock signals are distributed with minimal skew and jitter, which is crucial for maintaining the integrity of high-speed data communication and processing.

Key Features

  • Low Skew: The CDC930DL boasts an exceptionally low skew rate, ensuring that clock signals are delivered to various parts of a system in near-unison, thus enabling reliable and synchronized operation across all connected components.
  • Multiple Outputs: Equipped with multiple outputs, this clock buffer can drive several devices simultaneously, making it an ideal choice for complex digital systems that require a common clock source for different subsystems.
  • High Drive Capability: With its robust output drive strength, the CDC930DL can handle large capacitive loads, maintaining signal integrity even in demanding environments.
  • Wide Operating Range: The device operates over a broad voltage range, accommodating various levels of system power supplies and ensuring compatibility with a wide array of digital logic families.

Applications

The versatility of the CDC930DL clock buffer makes it suitable for a variety of applications, including but not limited to:

  • High-speed digital data processing
  • Telecommunications and networking equipment
  • Server and enterprise computing
  • Industrial control systems
  • Test and measurement instruments

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CDC930DL is no exception. Manufactured using advanced semiconductor processes, this clock buffer is designed to perform reliably over extended periods, even under challenging conditions. Its robust design ensures that it meets the high-quality standards expected from Texas Instruments, providing engineers with confidence in their designs.

You May Also Be Interested in

Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8168 $52.3512
21+ $4.7728 $100.2288
33+ $4.6237 $152.5821
45+ $4.4745 $201.3525
58+ $4.3254 $250.8732
78+ $3.8779 $302.4762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess