EN
  • EN
  • DE

CDCEL937PWR

Part No CDCEL937PWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC 3-PLL VCXO CLK SYNTH 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Clock/Frequency Synthesizer
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Maximum Input Frequency 230MHz
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1028732-CDCEL937PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCEL937PWR CAD Model

Description

The CDCEL937PWR is a highly versatile programmable clock generator designed by Texas Instruments to meet a wide array of frequency synthesis requirements. This device is specifically engineered to deliver low-jitter, high-performance clock signals for various applications, including consumer electronics, networking, telecommunications, and embedded systems.

Key Features

  • Programmable Clock Outputs: The device offers three programmable clock outputs that can be configured to generate different frequencies, making it suitable for multiple applications that require varied clocking solutions.
  • Low Jitter Performance: With an emphasis on signal integrity, the CDCEL937PWR provides low-jitter clock outputs, ensuring reliable performance for sensitive digital circuits and high-speed interfaces.
  • EEPROM Customization: Users can program the EEPROM to store custom configurations, which allows for easy reconfiguration and reuse across different projects or designs.
  • Versatile Supply Voltage: The device operates over a wide supply voltage range, accommodating various system-level power requirements.
  • Power-Saving Modes: It incorporates power-saving modes to reduce power consumption when high performance is not required, making it ideal for battery-operated devices.

Applications

The CDCEL937PWR is designed for use in a wide range of applications, including:

  • Consumer Electronics (such as HDTVs, DVD players, and set-top boxes)
  • Networking Equipment (such as routers, switches, and network cards)
  • Telecommunications Infrastructure (such as base stations and network clocks)
  • Embedded Systems (such as microcontroller-based applications)

Technical Specifications

The device is housed in a TSSOP-16 package and is characterized for operation from -40°C to 85°C. With a broad range of programmable frequencies and the ability to be customized via the onboard EEPROM, the CDCEL937PWR is a flexible solution for clock generation in a multitude of electronic systems.

Ordering Information

The CDCEL937PWR clock generator is available in a TSSOP PowerPAD-16 package and is identifiable by its distinctive part number. For ordering, pricing, and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Renesas Electronics America
IC CLOCK JITTER PCIE 40VFQFPN
Lowest to $34.9254
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8322 $54.8254
16+ $6.4264 $102.8224
25+ $6.2256 $155.6400
34+ $6.0248 $204.8432
43+ $5.8240 $250.4320
58+ $5.2215 $302.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess