EN
  • EN
  • DE

CY74FCT16543ATPACT

Part No CY74FCT16543ATPACT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP
Manufacturer Texas Instruments
Series 74FCT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-TFSOP (0.240", 6.10mm Width)
Case / Package 56-TSSOP
Family Name 74FCT16543
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-12973-1, 296-12973-2, -74FCT16543ATPACTE4, 296-12973-6, -74FCT16543ATPACTG4-NDR, -74FCT16543ATPACTG4, 74FCT16543ATPACTE4, -296-12973-1, -296-12973-1-ND, -CY74FCT16543ATPACT-NDR, 74FCT16543ATPACTE4-ND, -74FCT16543ATPACTE4-NDR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867618-CY74FCT16543ATPACT
Ultra Librarian 3D Model Ultra Librarian CY74FCT16543ATPACT CAD Model

Description

Product Overview: CY74FCT16543ATPACT by Texas Instruments

The CY74FCT16543ATPACT is a high-performance integrated circuit designed by Texas Instruments, renowned for its expertise in creating robust and reliable semiconductor products. This particular device is a 16-bit registered transceiver that falls within the FCT family, which is known for its high-speed and low-power consumption characteristics.

Constructed with advanced CMOS technology, the CY74FCT16543ATPACT is tailored for bidirectional communication between two buses. The design supports bus-oriented applications with a broad voltage range, ensuring compatibility with multiple system requirements. It is particularly well-suited for driving bus lines or buffering memory address registers, providing a versatile solution for various digital systems.

Key Features:

  • High-Speed Operation: The device is capable of operating at high speeds, which is essential for modern digital systems that require quick data transfer and minimal delay.
  • Low Power Consumption: Despite its high-speed capabilities, the CY74FCT16543ATPACT is designed to be energy-efficient, reducing the overall power requirements of the systems in which it is implemented.
  • 16-Bit Bidirectional Data Path: The transceiver provides a 16-bit interface, allowing for the simultaneous transmission of multiple data bits, which enhances the data throughput of the system.
  • Edge-Rate Control Circuitry: This feature minimizes output signal overshoot and undershoot, ensuring signal integrity and reducing the risk of errors during data transmission.
  • Latch-Up Performance: The device exceeds 250mA per JESD 17 Standards, providing robust performance and resilience against latch-up phenomena.

Applications:

The CY74FCT16543ATPACT is ideal for a variety of applications that demand high-speed data transfer and reliable performance. These include:

  • Server and Networking Infrastructure
  • Telecommunication Systems
  • High-Performance Computing
  • Industrial Control Systems
  • Data Storage Equipment

With its advanced features and proven performance, the CY74FCT16543ATPACT from Texas Instruments is an excellent choice for designers and engineers who require a dependable and efficient solution for their high-speed digital interfacing needs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7958 $52.1622
22+ $4.7556 $104.6232
33+ $4.6070 $152.0310
45+ $4.4584 $200.6280
59+ $4.3097 $254.2723
78+ $3.8639 $301.3842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess