Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCP02
Packaging Tube
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 10.8V
Voltage Input MAX 13.2V
Voltage - Output 1 5V
Current - Output (Maximum) 400mA
Power (Watts) 2W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP
Operating Temperature Range -40°C ~ 85°C
Efficiency 83%
Mounting Style Through Hole
Package 14-DIP Module (0.300", 7.62mm), 7 Leads
Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Manufacturer Package 7-PDIP
Win Source Part Number 772533-DCP021205PG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCP021205PG4 CAD Model

Description

Overview of Texas Instruments DCP021205PG4

The Texas Instruments DCP021205PG4 is a high-performance, isolated DC-DC converter module that offers a compact and efficient power solution for a wide range of applications. This product is part of TI's DCP02 series, known for its reliability and advanced features designed to meet the stringent requirements of industrial, telecommunications, and data acquisition systems.

Key Features

  • Isolation: The DCP021205PG4 provides an impressive 1500Vrms of galvanic isolation, which helps to protect sensitive electronic components from high voltage transients and reduces noise coupling.
  • Output Power: It offers a regulated dual output of +/-5V, with an output power rating of up to 2W. This makes it suitable for powering a variety of analog and digital circuits.
  • Efficiency: With an efficiency of up to 85%, this DC-DC converter ensures minimal power loss and heat generation, enhancing system reliability and performance.
  • Package: The device comes in a compact 7-pin DIP (Dual In-line Package) that is easy to install and occupies minimal space on a printed circuit board (PCB).
  • Temperature Range: It operates over a wide industrial temperature range from -40°C to +85°C, ensuring stable performance under varying environmental conditions.

Applications

The versatility of the DCP021205PG4 makes it suitable for a diverse array of applications, including:

  • Isolated sensor interfaces
  • Industrial control systems
  • Test and measurement equipment
  • Data acquisition systems
  • Telecommunication devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the DCP021205PG4 is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability and performance. The product is RoHS compliant and supported by TI's comprehensive technical documentation, making integration into your designs seamless and straightforward.

In summary, the DCP021205PG4 from Texas Instruments is a robust and efficient solution for your isolated power requirements, combining high isolation, dual output, and excellent efficiency in a small package, making it an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V 2W / 2 Watt SIP4 Single Output
Need more? Email Us
ECAD model for RI-2405S
Vicor Corporation
DC DC CONVERTER 36V 50W
Need more? Email Us
ECAD model for VI-JWJ-IY
Microne
Boost 320kHz Fixed 3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1038
ECAD model for ME2188C30M5G
Artesyn Embedded Technologies
DC DC CONVERTER 5V 3.3V 15W
Lowest to $54.8383
ECAD model for SXE15-48D05-3V3J
Infineon Technologies
1MHz Step-down type 25A IQFN-30-EP(4x4) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $9.9700
ECAD model for TDA21242
ON Semiconductor
Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.0536
ECAD model for NCP1729SN35T
P-DUKE Technology, Inc.
DIP,31.8x20.3mm DC DC Converters RoHS
Lowest to $45.6359
ECAD model for FKC08-24S05
Silergy Corp
SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5640
ECAD model for sy8511adc
HGSEMI
Buck Switching Regulator IC Fixed 3.3V 1 Output 3A ESOP-8
Lowest to $0.5444
ECAD model for LM2596ME-3.3/TR

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3884 $70.7768
4+ $29.0367 $116.1468
6+ $28.1293 $168.7758
8+ $27.2219 $217.7752
10+ $26.3145 $263.1450
13+ $23.5923 $306.6999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention