EN
  • EN
  • DE

DKLR1

Part No DKLR1
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 252043-DKLR1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DKLR1 CAD Model

Description

DKLR1 Overview

The DKLR1 is a versatile electronic component catering to various technological demands. Its innovative features make it suitable for a multitude of contemporary applications.

Applications

  • Renewable Energy Systems
  • Smart Devices
  • IoT Applications

Features and Benefits

  • Adaptable Configuration: Easily customizes to fit specific project requirements.
  • Advanced Connectivity: Provides seamless integration with modern network systems.
  • High Efficiency: Reduces energy loss, enhancing the overall system output.

Additional Details

Utilizing the DKLR1 enhances the capability and efficiency of electronic systems, propelling your projects to next-level performance.

You May Also Be Interested in

NEC
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
Shindengen
Need more? Email Us
NEC
Need more? Email Us
Shindengen
General Purpose Rectifiers(600V 1.2A) / Diode 600V 1.2A Automotive 2-Pin Case 1F
Lowest to $8.9951
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Texas Instruments
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess