EN
  • EN
  • DE

DRV8301DCA

Part No DRV8301DCA
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 6V-60V 56HTSSOP  /  Motor Driver Power MOSFET SPI 56-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tube
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface SPI
Technology Power MOSFET
Applications General Purpose
Voltage - Supply 6V ~ 60V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 56-HTSSOP
Base Product Number DRV8301
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-33274-5,DRV8301DCA-ND
Standard Package 35
Win Source Part Number 989769-DRV8301DCA
Ultra Librarian 3D Model Ultra Librarian DRV8301DCA CAD Model

Description

The DRV8301DCA is a high-performance, integrated motor driver from Texas Instruments, designed to efficiently drive brushless DC (BLDC) motors, which are commonly used in applications ranging from industrial automation to consumer electronics. This motor driver integrates a range of features that make it a versatile and reliable choice for designers and engineers looking to optimize their motor control systems.

Key Features

  • Integrated Gate Drivers: The DRV8301DCA comes with three half-bridge drivers capable of driving six N-type MOSFETs, which are essential for three-phase motor control. The gate drivers are designed to provide robust operation with fast switching speeds, enhancing motor performance.
  • Built-in Microcontroller Interface: It includes a hardware interface for microcontrollers, facilitating easy communication and control through a standard SPI or hardware interface.
  • Current Sense Amplifiers: The device features two current sense amplifiers for accurate current measurement, which is critical for advanced motor control algorithms like field-oriented control (FOC).
  • Protection Features: DRV8301DCA is equipped with a range of protection features, including under-voltage lockout, overcurrent protection, and thermal shutdown, which contribute to the longevity and reliability of the motor system.
  • Adjustable Gate Drive Voltage: The gate drive voltage is adjustable, allowing for optimization of the MOSFET driving according to the specific application needs.

Applications

  • Electric Bikes and Scooters
  • Industrial Pumps and Fans
  • Robotics and Automated Guided Vehicles (AGVs)
  • Home Appliances

With its robust design and comprehensive feature set, the DRV8301DCA from Texas Instruments is an ideal motor driver solution for a wide range of BLDC motor applications. Its high level of integration simplifies the design process, reduces board space, and enhances system reliability, making it a top choice for engineers and product designers.

For detailed technical specifications and application support, refer to the official Texas Instruments DRV8301DCA datasheet and design resources.

You May Also Be Interested in

Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6136 $52.2720
41+ $2.4482 $100.3762
64+ $2.3655 $151.3920
91+ $2.2000 $200.2000
119+ $2.1173 $251.9587
148+ $2.0346 $301.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess