EN
  • EN
  • DE
  • IT

LV8138V-TLM-H

Part No LV8138V-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description 3PHASE MOTOR DRIVER / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 739621-LV8138V-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV8138V-TLM-H CAD Model

Description

ON Semiconductor LV8138V-TLM-H Motor Driver IC

The LV8138V-TLM-H from ON Semiconductor is an advanced motor driver integrated circuit (IC) specifically designed for the precise control of stepper and brushless DC motors. This high-performance IC is well-suited for a wide range of applications, including office automation machines, home appliances, and gaming equipment.

Key Features:

  • High-Voltage Operation: Capable of operating at a voltage range that ensures compatibility with a variety of motors.
  • Integrated Controller: Comes with a built-in controller that facilitates easy implementation and reduces the need for additional components.
  • Energy Efficient: Designed to minimize power loss, leading to more efficient operation and reduced energy consumption.
  • Thermal Shutdown: Features a thermal shutdown mechanism that protects the IC from overheating, enhancing its reliability and lifespan.
  • Compact Package: Available in a compact package, making it ideal for space-constrained applications.

Performance Specifications:

The LV8138V-TLM-H offers a high level of integration, which simplifies the design and reduces the time to market for products requiring motor control. With its robust design, it ensures stable operation even under fluctuating voltage conditions, making it a reliable choice for critical applications.

Applications:

  • Office Automation Equipment (Printers, Scanners, Copiers)
  • Home Appliances (Refrigerators, Air Conditioners, Washing Machines)
  • Gaming Machines (Slot Machines, Arcade Games)
  • Small Industrial Equipment

The LV8138V-TLM-H is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the needs of modern electronic designs. Its combination of efficiency, compactness, and performance makes it an excellent choice for designers looking to enhance their motor control systems.

You May Also Be Interested in

Rohm Semiconductor
IC MOTOR DRVR 4.5V-10V 24HTSSOP
Lowest to $3.3283
National Semiconductor (TI)
BRUSHLESS DC MOTOR CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC MOTOR DRIVER PAR HSOP / Motor Driver
Need more? Email Us
ON Semiconductor
POWER BRUSHLESS MOTOR PRE-DRIVER / Motor Driver
Need more? Email Us
Texas Instruments
IC MTR DRV BIPLR 0-5.3V 24HTSSOP
Lowest to $5.6487
Rohm Semiconductor
IC MOTOR DRIVER 28SOP / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
IC MOTOR DRIVER PWM QFN / Motor Driver
Need more? Email Us
Panasonic
IC MOTOR DRIVER 10V-35V 34HSOP
Lowest to $1.5018
ON Semiconductor
3PHASE MOTOR DRIVER / Motor Driver
Lowest to $2.9080

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.9080 $66.8840
55+ $2.3854 $131.1970
84+ $2.3117 $194.1828
116+ $2.2366 $259.4456
150+ $2.1616 $324.2400
201+ $1.9391 $389.7591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess