EN
  • EN
  • DE
  • IT

LM621N

Part No LM621N
Manufacturer National Semiconductor (TI)
Catalog PMIC - Motor Drivers, Controllers
Description BRUSHLESS DC MOTOR CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr National Semiconductor (TI)
Series LM621
Package Bulk
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Half Bridge (3)
Interface PWM
Technology Power MOSFET
Applications General Purpose
Current - Output 35mA
Voltage - Supply 5V
Voltage - Load 40V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number LM621
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 185614-LM621N
Ultra Librarian 3D Model Ultra Librarian LM621N CAD Model

Description

The LM621N is an active integrated circuit (IC) motor driver controller manufactured by National Semiconductor (TI).

  • Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
  • Application: General-purpose
  • Voltage Supply: 5V
  • Load Voltage: Up to 40V
  • Current Output: 35mA
  • Controller Type: Half bridge
  • Outputs: 3
  • Suitable Motors: Bipolar stepper motors and brushless DC (BLDC) motors
  • Package: 18-DIP (0.300", 7.62mm)
  • Mounting Type: Through-hole
  • Supplier Device Package: 18-PDIP
  • Operating Temperature: -40°C to 85°C
  • ECCN: EAR99
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
Lowest to $10.4853
Rohm Semiconductor
IC MOTOR DRIVER PAR HSOP / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
IC MOTOR DRIVER PWM QFN / Motor Driver
Need more? Email Us
Fairchild/ON Semiconductor
CD MOTOR DRIVER, PQFP44
Lowest to $1.4631
Fairchild/ON Semiconductor
STEPPER MOTOR CONTROLLER, 0.6A
Need more? Email Us
Allegro MicroSystems, LLC
IC MOTOR DRIVER 10SOIC
Lowest to $1.9466
ON Semiconductor
IC SYSTEM MOTOR DRIVER / Motor Driver
Lowest to $2.1316
STMicroelectronics
IC MOTOR BLDC FET DRIVER 64TQFP / Motor Driver
Lowest to $33.6001
Fairchild/ON Semiconductor
CD MOTOR DRIVER, PDSO30
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess