EN
  • EN
  • DE
  • IT

DTA123JUA-TP

Part No DTA123JUA-TP
Manufacturer Micro Commercial Co
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 200MW SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Mfr Micro Commercial Co
Series -
Package Tape & Reel
Product Status Active
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 2.2 kOhms
Resistor - Emitter Base (R2) 47 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 80 @ 10mA, 5V
Vce Saturation (Max) @ Ib, Ic 300mV @ 250µA, 5mA
Current - Collector Cutoff (Max) 500nA
Frequency - Transition 250 MHz
Power - Max 200 mW
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number DTA123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1377009-DTA123JUA-TP
Ultra Librarian 3D Model Ultra Librarian DTA123JUA-TP CAD Model

Description

The DTA123JUA-TP is a pre-biased PNP bipolar transistor from Micro Commercial Co. It has a maximum collector current rating of 100mA and a collector-emitter breakdown voltage of 50V.

  • Maximum Collector Current: 100mA
  • Collector-Emitter Breakdown Voltage: 50V
  • Base Resistor: 2.2 kOhms
  • Emitter-Base Resistor: 47 kOhms
  • DC Current Gain: 80 @ 10mA and 5V
  • Saturation Voltage: 300mV @ 250µA and 5mA
  • Collector Cutoff Current: 500nA
  • Transition Frequency: 250MHz
  • Maximum Power Dissipation: 200mW
  • Package: SOT-323
  • Mounting Type: Surface Mount
  • Product Status: Active

You May Also Be Interested in

ON Semiconductor
TRANS PREBIAS NPN 202MW SC70-3
Lowest to $0.0377
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR TRANSISTOR / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0737
DIOTEC Electronics Corporation
DIGITAL TR SOT-23 50V 100MA
Lowest to $0.0171
ON Semiconductor
TRANS BRT NPN 100MA 50V SOT23 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 246 mW Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0174
ON Semiconductor
TRANS PREBIAS PNP 246MW SOT23-3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 246 mW Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0522
ON Semiconductor
TRANS BRT PNP 100MA 50V SOT23 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0189
ON Semiconductor
TRANS PREBIAS PNP 50V 100MA SC59 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59
Lowest to $0.0328
Nexperia USA Inc.
TRANS PREBIAS PNP 50V SOT323
Lowest to $0.5084
ON Semiconductor
TRANS PREBIAS PNP 50V SOT23-3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 246 mW Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0307

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess