EN
  • EN
  • DE

LB1821M-TLM-E

Part No LB1821M-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description POWER BRUSHLESS MOTOR PRE-DRIVER / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 163 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 175202-LB1821M-TLM-E
Ultra Librarian 3D Model Ultra Librarian LB1821M-TLM-E CAD Model

Description

ON Semiconductor LB1821M-TLM-E Motor Driver IC

The LB1821M-TLM-E from ON Semiconductor is a versatile and efficient motor driver integrated circuit (IC) designed to cater to a broad range of applications requiring precise motor control. This high-quality component is engineered to drive small DC motors with outstanding performance and reliability.

Key Features

  • Output Current: The LB1821M-TLM-E is capable of delivering an output current that is sufficient for small DC motors, making it an ideal choice for compact electronic applications.
  • Low Saturation Voltage: The device features a low saturation voltage, which enhances overall efficiency by minimizing power losses during operation.
  • Power Supply Voltage Range: It operates over a wide power supply voltage range, providing versatility in various power environments and ensuring compatibility with a multitude of other electronic components.
  • Protection Circuits: The motor driver IC is equipped with built-in protection circuits, including thermal shutdown and overcurrent protection, safeguarding the device and the motor from potential damage due to excessive heat or current.

Applications

The LB1821M-TLM-E is ideal for driving small DC motors found in a variety of devices and applications, such as:

  • Office automation machines
  • Consumer electronics
  • Portable battery-powered devices
  • Small appliances

Product Specifications

The LB1821M-TLM-E motor driver IC is presented in a compact package, designed for easy integration into various circuit designs. It is built to meet the rigorous standards of ON Semiconductor, ensuring high performance and durability.

Conclusion

With its combination of features, the LB1821M-TLM-E from ON Semiconductor stands out as a reliable and efficient solution for motor control applications. Its robust design, comprehensive protection features, and versatility make it a top choice for designers looking to optimize the performance of their DC motor-driven products.

You May Also Be Interested in

Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8101 $62.4808
19+ $6.4079 $121.7501
28+ $6.2081 $173.8268
39+ $6.0083 $234.3237
50+ $5.8073 $290.3650
67+ $5.2067 $348.8489
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess