EN
  • EN
  • DE

LTC3826EUH#TRPBF

Part No LTC3826EUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 36 V
Frequency - Switching 250kHz to 530kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-QFN (5x5)
Win Source Part Number 140744-LTC3826EUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3826EUH#TRPBF CAD Model

Description

Linear Technology's LTC3826EUH#TRPBF Dual 2-Phase Synchronous Step-Down DC/DC Controller

The LTC3826EUH#TRPBF is a high-performance, dual 2-phase synchronous step-down DC/DC controller designed and manufactured by Linear Technology. This advanced power management integrated circuit (IC) is engineered to convert a higher input voltage into a lower output voltage with high efficiency, making it an ideal solution for a wide range of applications, including telecommunications, networking equipment, and industrial systems.

Featuring a wide input voltage range from 4V to 28V, the LTC3826EUH#TRPBF can deliver output voltages as low as 0.6V, which is essential for powering the latest generation of low-voltage digital ICs. With its dual, 180-degree out-of-phase controllers, the device minimizes input ripple current, thereby reducing the size and cost of both input and output capacitors.

The LTC3826EUH#TRPBF offers a powerful set of features to enhance system performance and reliability. It includes differential output voltage sensing, which provides accurate load regulation, and adjustable soft-start to control the inrush current during startup. Additionally, the device has an onboard 5-bit digital-to-analog converter (DAC) for output voltage margining, which is critical for testing and optimizing system performance.

This controller also boasts excellent thermal performance due to its QFN (quad flat no-lead) package, ensuring reliable operation even under high power or high ambient temperature conditions. The LTC3826EUH#TRPBF also supports tracking and sequencing, allowing for controlled startup and shutdown of multiple power rails in a system.

With its integrated features such as phase-lockable fixed frequency from 250kHz to 750kHz and selectable continuous, pulse-skipping, or Burst Mode operation, the LTC3826EUH#TRPBF provides designers with the flexibility to optimize the trade-off between efficiency and output ripple in various applications. Its current mode operation ensures excellent line and load transient response, while overvoltage, undervoltage, and overcurrent protection features safeguard the IC and the system it powers.

In summary, the LTC3826EUH#TRPBF from Linear Technology is a versatile and efficient solution for demanding power conversion applications, offering a combination of performance, precision, and protection that ensures reliable operation in a compact and thermally efficient package.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess