EN
  • EN
  • DE

LT1107IS8#TRPBF

Part No LT1107IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 50V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 63kHz
Synchronous Rectifier No
Temperature Range - Operating -45°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 120278-LT1107IS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1107IS8#TRPBF CAD Model

Description

Product Overview

The LT1107IS8#TRPBF is a versatile switching regulator from Linear Technology designed to cater to a wide range of power supply applications. This robust component is capable of delivering high performance in a compact package, making it an ideal choice for designers looking to optimize space without compromising on efficiency or reliability.

Key Features

  • Adjustable Output: The LT1107IS8#TRPBF offers an adjustable output voltage, enabling users to tailor the output to suit their specific requirements.
  • Versatile Input Voltage Range: With an input range of 3V to 60V, this device is suitable for a variety of applications, from low-voltage battery-powered operations to higher voltage systems.
  • High Efficiency: The switching regulator is designed for high efficiency, which is critical for reducing power loss and heat generation in electronic devices.
  • Low Dropout Operation: Its low dropout capability ensures continued operation even as the input voltage approaches the output voltage, providing reliable performance under a range of conditions.
  • Thermal Protection: The LT1107IS8#TRPBF is equipped with thermal shutdown protection to prevent damage from overheating, enhancing the longevity and safety of the device.
  • Stable with Low ESR Capacitors: The device can maintain stability with low equivalent series resistance (ESR) capacitors, which can be critical for applications requiring high performance and reliability.
  • Package: Offered in an 8-lead SOIC package, the LT1107IS8#TRPBF is designed for easy integration into a wide range of electronic systems.

Applications

The LT1107IS8#TRPBF is an excellent choice for various applications that require a reliable and efficient power supply solution. It is particularly well-suited for:

  • Portable electronic devices
  • Automotive electronics
  • Industrial control systems
  • Telecommunication equipment
  • Battery-powered devices

In summary, the LT1107IS8#TRPBF from Linear Technology is a high-performance switching regulator that offers versatility, efficiency, and reliability for a wide array of electronic applications. Its ability to operate across a broad voltage range, coupled with its compact form factor and robust protection features, makes it a top choice for engineers and designers seeking a superior power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess