EN
  • EN
  • DE

INA212BIRSWT

Part No INA212BIRSWT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 10UQFN / Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Zero-Drift
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.4V/µs
Gain Bandwidth Product 14 kHz
Current - Input Bias 28 µA
Voltage - Input Offset 0.55 µV
Current - Supply 65µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 26 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-UFQFN
Supplier Device Package 10-UQFN (1.8x1.4)
Base Product Number INA212
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-51145-1,296-51145-2,INA212BIRSWT-ND,296-51145-6
Standard Package 250
Win Source Part Number 1065137-INA212BIRSWT
Ultra Librarian 3D Model Ultra Librarian INA212BIRSWT CAD Model

Description

Product Overview: INA212BIRSWT by Texas Instruments

The INA212BIRSWT is a state-of-the-art, precision current-sensing amplifier from Texas Instruments, designed to offer a high degree of accuracy and versatility for a wide range of applications. This device is part of TI's extensive INA21x series, which are bidirectional, zero-drift, current-sense amplifiers that can measure voltage across shunt resistors over a wide common-mode range.

Key Features

  • High Accuracy: The INA212BIRSWT features a low offset voltage, which allows for precise current measurement, even at very low levels. This is critical for applications that demand high accuracy in current monitoring.
  • Wide Input Common-Mode Range: This device is capable of operating over a common-mode range from -0.2V to +26V, regardless of the supply voltage. This feature makes it suitable for a variety of systems, including those that experience common-mode voltage shifts.
  • Low Power Consumption: With a quiescent current of only 100 μA (typical), the INA212BIRSWT is optimized for power-sensitive applications.
  • High Bandwidth: The device offers a bandwidth of up to 1 MHz, which is ideal for fast current-sensing applications.
  • Configurable Gain: The INA212BIRSWT comes with a fixed gain of 200 V/V, providing a straightforward solution for applications that require a specific gain setting.

Applications

The INA212BIRSWT is suitable for a broad range of applications, including, but not limited to:

  • Power management in battery chargers and portable devices
  • Overcurrent protection and monitoring
  • Automotive systems, such as battery management and motor control
  • Telecommunications equipment
  • Power supply monitoring

Package and Availability

The INA212BIRSWT is offered in an ultra-small, leaded SOT-23 package that is ideal for space-constrained applications. Its compact size, combined with its precision and power efficiency, makes it an excellent choice for integrating into a wide array of industrial and consumer products. For design flexibility, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design tools to assist in the seamless integration of the INA212BIRSWT into your projects.

With its robust feature set and Texas Instruments' renowned reliability, the INA212BIRSWT current-sense amplifier is a valuable component for any design requiring precise current measurement and monitoring.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7254 $51.7620
75+ $1.4157 $106.1775
110+ $1.3715 $150.8650
155+ $1.3272 $205.7160
195+ $1.2830 $250.1850
265+ $1.1503 $304.8295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess