Products specifications

Manufacturer Texas Instruments
Win Source Part Number 78716-LF13331M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LF13331M CAD Model

Description

Product LF13331M is a high-quality, high-performance quad SPST analog switch from Texas Instruments, a renowned global semiconductor company.

  • Switch Type: quad single-pole single-throw (SPST) switches.
  • Switch Direction: Its design allows the switches to be used in either direction.
  • Operating Voltage: Designed to operate over a broad range of voltage, from 4.5V to 20V.
  • ON Resistance and Leakage Current: Low ON resistance and low OFF leakage current.
  • Charge Injection: The low charge injection feature of this product makes it ideal for use in high precision applications.
  • Switching Action: Offers break-before-make switching action.
  • Package: Available in a 16-pin SOIC package.
  • Operating Temperature: Characterized for operation from -40°C to 85°C.
  • RoHS Compliance: RoHS compliant.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
ECAD model for L2A1010
Lite-On Inc.
Lowest to $30.3117
ECAD model for L02ESD5V0D6-5
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
ECAD model for L1087DTX-3.3
LSI Computer Systems
Need more? Email Us
ECAD model for L2A0302
Texas Instruments
Need more? Email Us
ECAD model for L1087DT-ADJ
Intel
Need more? Email Us
ECAD model for L2323673
LSI Computer Systems
Need more? Email Us
ECAD model for L2A2804-013
Lite-On Inc.
Lowest to $1.2794
ECAD model for L15ESD12VE2
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Lowest to $3.2118
ECAD model for L1087DTX-ADJ

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention