Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 50
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging Tube
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 13 V/µs
Gain Bandwidth Product 3MHz
Current - Input Bias 50pA
Voltage - Input Offset 5mV
Current - Supply 8mA
Voltage - Supply Single/Dual (±) 7 V ~ 36 V ±3.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 14-SOIC
Catalog J-FET
Win Source Part Number 082556-LF347D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Motor Drive & Control, Alternative Energy, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LF347D CAD Model

Description

The LF347D is a high-performance, quad operational amplifier product from Texas Instruments, a renowned name in the world of electronics and technology.

  • Bandwidth: 3 MHz
  • Slew Rate: 13 V/µs
  • Ideal for Applications: Audio processing, active filters, and general signal conditioning
  • Input Bias Current: 50pA
  • Offset Voltage: 3mV
  • Input Impedance: Typically around 1012 Ω
  • Supply Voltage Range: ±5V to ±18V
  • Total Harmonic Distortion: Low
  • Package: 14-pin SOIC package
  • Temperature Range: From 0 to 70 degrees Celsius

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Need more? Email Us
ECAD model for AD8224BCPZ-WP
Texas Instruments
IC OPAMP CURR SENSE 60KHZ 8VSSOP / SP Amp Current Sense Amp Single 5.5V Automotive 8-Pin VSSOP T/R
Lowest to $8.5871
ECAD model for LMP8602QMMX/NOPB
Texas Instruments
IC OPAMP GP 10MHZ RRO 8SOIC / Op Amp Single Low Power Amplifier R-R O/P 12V 8-Pin SOIC T/R
Lowest to $2.2559
ECAD model for LMV641MAE/NOPB
Texas Instruments
IC OP AMP GP 9MHZ RRO DIESALE
Need more? Email Us
ECAD model for LM614 MDC
ON Semiconductor
IC OPAMP ZERO-DRIFT 1 CIRC SC88A / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Lowest to $0.7940
ECAD model for NCV333ASQ3T2G
Texas Instruments
IC OPAMP GP 1.2MHZ 14DIP / Op Amp Quad Low Power Amplifier ±16V/32V 14-Pin PDIP Tube
Lowest to $1.2913
ECAD model for LM324AN/NOPB
Texas Instruments
IC OPAMP LOGARITHMIC 45KHZ 8SOIC / SP Amp LOG Amp Single ±18V 8-Pin SOIC Tube
Lowest to $47.6297
ECAD model for LOG104AID
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.1655
ECAD model for RS621KXF
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Lowest to $4.8101
ECAD model for LMV611MG/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1585 $56.2675
755+ $0.1485 $112.1175
1,175+ $0.1435 $168.6125
1,680+ $0.1335 $224.2800
2,180+ $0.1285 $280.1300
2,725+ $0.1234 $336.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 291,700 pieces
MOQ: 355 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention