EN
  • EN
  • DE

LOG104AID

Part No LOG104AID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP LOGARITHMIC 45KHZ 8SOIC / SP Amp LOG Amp Single ±18V 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Logarithmic and Log Ratio
Number of Circuits 1
SR - Slew Rate 0.5 V/μs
-3db Bandwidth 45kHz
Current - Input Bias 5pA
Voltage - Input Offset 300μV
Operating Supply Current 1mA
Output Current per Channel 18mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Operating Temperature Range -5°C ~ 75°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779672-LOG104AID
Popularity Medium
Supply and Demand Status Limited
Family Name LOG104
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LOG104AID CAD Model

Description

Product Overview: LOG104AID from Texas Instruments

The LOG104AID is a state-of-the-art logarithmic amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision device is well-suited for a wide range of applications requiring the conversion of signal levels to their decibel-equivalent form. Whether it's for signal compression, instrumentation, or audio processing, the LOG104AID delivers reliable and accurate performance.

Key Features:

  • Wide Dynamic Range: The LOG104AID boasts an impressive dynamic range of 100 dB, ensuring that it can handle signals from the very weak to the very strong without losing fidelity.
  • High Accuracy: With a nonlinearity of less than ±0.5 dB, users can trust in the precision of the measurements and conversions performed by this device.
  • Frequency Performance: It operates effectively over a wide frequency range, making it versatile for various signal processing tasks.
  • Temperature Stability: The device is designed to maintain consistent performance across a broad temperature range, which is critical for applications that experience variable environmental conditions.

Applications:

  • Medical instrumentation
  • Audio equipment
  • Signal processing
  • Logarithmic amplification

The LOG104AID is available in a small outline integrated circuit (SOIC) package, making it easy to integrate into your electronic designs without taking up excessive space. Its single supply voltage of 5V to 15V allows for flexibility in power design, while the low power consumption helps to keep the overall power budget in check.

For engineers and designers looking for a robust logarithmic amplifier that combines functionality with precision, the LOG104AID from Texas Instruments is an excellent choice. Its high level of integration, coupled with Texas Instruments' reputation for quality, ensures that this component will be a reliable part of your electronic system.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.3475 $51.3475
3+ $42.1313 $126.3939
4+ $40.8147 $163.2588
6+ $39.4981 $236.9886
7+ $38.1815 $267.2705
9+ $34.2317 $308.0853
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess