EN
  • EN
  • DE

MC74HC74AF

Part No MC74HC74AF
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Dual D Flip-Flop with Set and Reset High-Performance Silicon-Gate CMOS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 35MHz
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 2μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 14-SOIC (0.209", 5.30mm Width)
RoHS State Request Verification
Win Source Part Number 1219614-MC74HC74AF
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Family Name MC74HC74A
Introduction Date June 24, 1996
ECCN EAR99
Country of Origin Israel
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC74HC74AF CAD Model

Description

The MC74HC74AF is a high-performance integrated circuit manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is part of the high-speed CMOS family and is designed to operate with the same high-speed performance as LSTTL combined with the power-saving advantages of CMOS circuitry.

Key Features

  • Logic Type: Dual D-Type Positive Edge-Triggered Flip-Flop
  • Supply Voltage Range: 2V to 6V, accommodating a broad range of applications and compatibility with other logic families.
  • High-Speed Operation: Ensures fast response times suitable for demanding applications.
  • Low Power Consumption: Ideal for power-sensitive designs, contributing to energy efficiency and longer battery life in portable devices.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, offering robust output performance.
  • Pin and Function Compatibility: The MC74HC74AF is pin-compatible with standard LS logic counterparts, making it easy to upgrade existing systems.

Applications

The versatility of the MC74HC74AF makes it suitable for a wide array of applications. It is commonly used in:

  • Control systems
  • Counters and dividers
  • Toggle circuits
  • Data storage
  • Sequential logic circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74HC74AF is subjected to rigorous testing and quality control measures to ensure reliable performance in critical applications. The device is available in a variety of packages, including the SOP-14 package, which is known for its small size and ease of PCB layout.

Environmental Considerations

The MC74HC74AF complies with environmental standards, reflecting ON Semiconductor's dedication to sustainability and environmental responsibility. The device is lead-free and RoHS compliant, minimizing the ecological footprint and making it suitable for use in environmentally sensitive applications.

You May Also Be Interested in

ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2867 $58.7735
495+ $0.2353 $116.4735
765+ $0.2279 $174.3435
1,050+ $0.2206 $231.6300
1,355+ $0.2132 $288.8860
1,815+ $0.1912 $347.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess