Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 78834-LF453CM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF453CM CAD Model

Description

Product LF453CM is a high-quality, dual JFET input operational amplifier from Texas Instruments, a globally recognized leader in the semiconductor industry.

  • Features: High input impedance and a low noise figure
  • Benefit: Ideal for use in applications where signal integrity is paramount
  • Features: High-speed performance without compromising on power efficiency
  • Benefit: Great choice for battery-powered devices
  • Features: Wide bandwidth and a high slew rate
  • Benefit: Can handle a broad range of frequencies and rapid changes in signal levels
  • Applications: Audio and video processing, telecommunications, and test and measurement equipment
  • Feature: Low total harmonic distortion (THD)
  • Advantage: Dual configuration, two operational amplifiers in a single package
  • Benefit: Saves space and simplifies the design process
  • Quality: Built to Texas Instruments' high standards of quality and reliability

You May Also Be Interested in

Leshan Radio
Ultra High Speed Switching Application
Lowest to $0.0107
ECAD model for L1SS181LT1G
LSI Computer Systems
Need more? Email Us
ECAD model for L2A2919-04
Texas Instruments
Need more? Email Us
ECAD model for L00057B
LSI Computer Systems
Need more? Email Us
ECAD model for L2A3296-DB
NXP / Nexperia
Need more? Email Us
ECAD model for L006122
Lite-On Inc.
Lowest to $12.1249
ECAD model for L15ESD24VE2
Texas Instruments
Need more? Email Us
ECAD model for L1087MP-3.3
LSI Computer Systems
Need more? Email Us
ECAD model for L2A0788(CX5520)
Leshan Radio
High-Frequency Amplifier Transistor
Lowest to $0.0558
ECAD model for L2SC3356LT1G

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention