EN
  • EN
  • DE

LM22670QTJE-ADJ

Part No LM22670QTJE-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM22670/LM22670Q 42V, 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197099-LM22670QTJE-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Embedded Design & Development, Power Management
Ultra Librarian 3D Model Ultra Librarian LM22670QTJE-ADJ CAD Model

Description

Product Overview: LM22670QTJE-ADJ from Texas Instruments

The LM22670QTJE-ADJ, manufactured by Texas Instruments, is a highly efficient, versatile, and robust adjustable voltage regulator designed to cater to a wide range of applications. This component is part of TI's LM22670 series, which is known for its exceptional performance in power management tasks.

Key Features

  • Adjustable Output Voltage: The LM22670QTJE-ADJ offers an adjustable output voltage range, making it suitable for applications that require a specific voltage level that can be tuned to meet the unique needs of the system.
  • High Efficiency: This voltage regulator is designed for high-efficiency operation, which helps in reducing power loss and improving system reliability.
  • Wide Input Voltage Range: With an input voltage range that accommodates various power supplies, the LM22670QTJE-ADJ is versatile and can be used in diverse operating environments.
  • Thermal and Over-Current Protection: The device includes built-in thermal shutdown and current limit features, ensuring the protection of the voltage regulator and the overall system from potential damage due to overheating or excessive current.
  • Stable with Low ESR Output Capacitors: The LM22670QTJE-ADJ is stable with ceramic and other types of low ESR capacitors, which provides flexibility in the choice of capacitors for different applications and helps in maintaining system stability.

Applications

The LM22670QTJE-ADJ is suitable for a broad spectrum of applications, including but not limited to:

  • Industrial Power Systems
  • Automotive Electronics
  • Telecommunications Infrastructure
  • Networking Equipment
  • Consumer Electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM22670QTJE-ADJ is no exception. It is built to meet the rigorous standards expected from TI products, ensuring a reliable performance over its operational lifespan.

Conclusion

The LM22670QTJE-ADJ from Texas Instruments stands out as a top-tier adjustable voltage regulator that offers high efficiency, versatility, and protection features. Its ability to work with a wide range of input voltages and compatibility with low ESR capacitors makes it an excellent choice for designers looking to create stable and efficient power management systems across various industries.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3714 $56.2284
14+ $7.6894 $107.6516
21+ $7.4491 $156.4311
28+ $7.2088 $201.8464
36+ $6.9685 $250.8660
49+ $6.2476 $306.1324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess