EN
  • EN
  • DE

LM22673MRE-5.0/NOPB

Part No LM22673MRE-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM22673/-Q1 42 V, 3 A SIMPLE SWITCHER®, Step-Down Voltage Regulator with Features
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 5V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 1197121-LM22673MRE-5.0/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM22673
Introduction Date October 17, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM22673MRE-5.0/NOPB CAD Model

Description

Overview of Texas Instruments LM22673MRE-5.0/NOPB

The LM22673MRE-5.0/NOPB is a highly efficient, monolithic integrated circuit designed by Texas Instruments for voltage regulation applications. This step-down voltage regulator offers a fixed output voltage of 5.0V, making it suitable for a wide range of electronics that require a stable and reliable power source. Its robust design and advanced features make it an ideal choice for high-performance industrial, automotive, and consumer electronics systems.

Key Features

  • Output Voltage: Fixed 5.0V output, ideal for consistent power delivery.
  • Current Output: Capable of delivering up to 3A of continuous output current.
  • Efficiency: High-efficiency operation with a peak efficiency of up to 95%, which minimizes heat generation and power loss.
  • Voltage Input Range: Wide input voltage range from 4.5V to 42V, allowing for flexibility in various power supply configurations.
  • Thermal Protection: Built-in thermal shutdown and over-temperature protection ensure safe operation under extreme conditions.
  • Frequency: Adjustable switching frequency from 50kHz to 2MHz or a fixed 500kHz option, providing design flexibility.
  • Packaging: Offered in a compact 8-pin PSOP package, suitable for space-constrained applications.
  • Regulation: Excellent line and load regulation characteristics ensure stable output despite variations in input voltage or load current.

Applications

The LM22673MRE-5.0/NOPB regulator is versatile and can be used in a variety of applications, including but not limited to:

  • Embedded systems
  • Automotive electronics
  • Telecommunication equipment
  • Power supplies for FPGAs and microprocessors
  • Industrial control systems

Reliability and Compliance

As with all Texas Instruments products, the LM22673MRE-5.0/NOPB is designed to meet high standards of reliability. This component is lead-free and RoHS compliant, minimizing environmental impact and making it suitable for use in a wide range of markets, including those with strict environmental regulations.

With its combination of efficiency, flexibility, and reliability, the LM22673MRE-5.0/NOPB from Texas Instruments stands out as a solid choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1072 $51.0720
24+ $4.1906 $100.5744
37+ $4.0596 $150.2052
51+ $3.9287 $200.3637
66+ $3.7977 $250.6482
89+ $3.4048 $303.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess