EN
  • EN
  • DE

LM25019SD/NOPB

Part No LM25019SD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 48V, 100mA Constant On-Time Synchronous Buck Regulator | IC REG BUCK ADJ 100MA 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 7.5V
Voltage - Input (Maximum) 48V
Min/Fixed Output Voltage 1.225V
Maximum Output Voltage 40V
Output Current 100mA
Switching Frequency Up to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Family Part Number LM25019
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197237-LM25019SD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25019SD/NOPB CAD Model

Description

The LM25019SD/NOPB is a highly efficient, synchronous step-down switching regulator from Texas Instruments. Designed to deliver up to 2.5 A of continuous output current, this regulator operates over an input voltage range of 4.5 V to 42 V, making it suitable for a wide array of applications, including industrial, automotive, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: Operates from 4.5 V to 42 V, accommodating a variety of power sources.
  • High-Efficiency Synchronous Operation: Integrated MOSFETs ensure high efficiency, which is critical for energy-sensitive applications.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 200 kHz and 1 MHz or synchronized to an external clock.
  • Constant On-Time (COT) Control: Provides fast transient response and excellent loop stability.
  • Precision Enable: Allows for a flexible startup sequence and power sequencing.
  • Thermal Shutdown: Enhances reliability by shutting down the regulator during over-temperature conditions.
  • Power Good Flag: Offers system-level monitoring and sequencing capabilities.
  • Small Footprint: Available in a compact 10-pin WSON package, suitable for space-constrained applications.

Applications

The LM25019SD/NOPB is a versatile component that can be used in a variety of applications, including:

  • Automotive infotainment and telematics
  • Industrial power systems
  • Telecom and datacom modules
  • Point of load power supplies

Quality and Reliability

As a product of Texas Instruments, the LM25019SD/NOPB is designed to meet high standards of quality and reliability. It is RoHS compliant and is designed with the industry's best practices to ensure a long operational life and consistent performance.

Ordering Information

The part number LM25019SD/NOPB represents the lead-free, RoHS-compliant version of this regulator. It is supplied in a non-standard (NSMD) leadless package that aids in thermal performance and is suitable for automated assembly processes.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0527 $51.3175
60+ $1.6843 $101.0580
92+ $1.6316 $150.1072
127+ $1.5790 $200.5330
164+ $1.5264 $250.3296
220+ $1.3685 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess