EN
  • EN
  • DE

LM2670T-3.3

Part No LM2670T-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2670 SIMPLE SWITCHER High Efficiency 3A Step-Down Voltage Regulator with Sync | IC REG BUCK 3.3V 3A TO220-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 3A
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-7 (Formed Leads)
Supplier Device Package TO-220-7
Family Part Number LM2670
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1197695-LM2670T-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2670T-3.3 CAD Model

Description

The LM2670T-3.3 from Texas Instruments is a highly efficient, step-down voltage regulator designed to deliver a fixed output voltage of 3.3V. This regulator is a member of the LM2670 series, which are known for their simple and flexible design, making them suitable for a wide range of applications.

Key Features

  • Output Voltage: 3.3V fixed output, which is ideal for logic level and digital circuitry commonly found in modern electronic devices.
  • Output Current: Capable of delivering up to 3A of continuous output current, ensuring reliable performance for high-power applications.
  • Efficiency: Features an impressive efficiency rating, minimizing energy loss and heat generation even under full load conditions.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 260 kHz, allowing flexibility in the design to optimize for efficiency or component size.
  • Thermal Shutdown: Integrated thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of the regulator.
  • Package: Available in a TO-220 package, which is known for its ease of use in prototyping and production environments.

Applications

The LM2670T-3.3 is versatile and can be used in various applications, including:

  • Power supplies for digital systems like microprocessors, FPGAs, and DSPs.
  • Battery-operated devices, where efficient power conversion extends battery life.
  • Telecommunication and networking equipment, where stable and reliable power is critical.
  • Industrial control systems that require consistent 3.3V power for sensors and actuators.

Additional Information

For more detailed specifications, application notes, and design resources, interested parties are encouraged to visit the Texas Instruments website or contact their support team. The LM2670T-3.3 is not only a testament to Texas Instruments' commitment to quality but also an excellent choice for designers looking for a robust and efficient power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess