EN
  • EN
  • DE

LM34914SD/NOPB

Part No LM34914SD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.25A 10WSON / Conv DC-DC 8V to 40V Step Down Single-Out 2.5V to 37V 1.25A 10-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 40V
Output Voltage 2.5V
Output Voltage MAX 37V
Output Current 1.25A
Frequency - Switching 1.3MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-WSON (3x3)
Win Source Part Number 778963-LM34914SD/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM34914
Introduction Date May 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM34914SD/NOPB CAD Model

Description

Product Overview: LM34914SD/NOPB

The LM34914SD/NOPB is a high-performance step-down switching regulator designed by Texas Instruments. This compact and efficient power management integrated circuit is ideal for a wide range of applications, from automotive to industrial and portable electronics. With its advanced features and robust design, the LM34914SD/NOPB ensures reliable performance in demanding environments.

Key Features

  • Input Voltage Range: The device operates from an input voltage range of 4.5V to 42V, making it versatile for use in various systems with different power requirements.
  • Output Voltage: It offers an adjustable output voltage that can be set from 0.8V to 80% of the input voltage, providing flexibility in powering a broad spectrum of low-voltage circuits.
  • Switching Frequency: The LM34914SD/NOPB features a fixed switching frequency of 2.1MHz, which allows for the use of small surface-mount inductors and capacitors, reducing the overall solution size.
  • High Efficiency: Its high-efficiency design ensures minimal heat generation, which is critical for performance and longevity, especially in compact or thermally constrained environments.
  • Protection Features: The device includes a host of protection features such as thermal shutdown, overvoltage protection, and cycle-by-cycle current limit, ensuring safe operation under abnormal conditions.

Applications

The LM34914SD/NOPB is suitable for a variety of applications, including:

  • Automotive systems
  • Industrial power supplies
  • Portable electronics
  • Telecommunications equipment
  • Point-of-load conversions

Package and Quality

This regulator is offered in a 10-pin WSON package, which is not only space-saving but also amenable to standard surface mount technology (SMT) assembly processes. The LM34914SD/NOPB is part of Texas Instruments' commitment to high-quality products, and it is RoHS compliant and lead-free, ensuring it meets current environmental standards for electronic components.

In summary, the LM34914SD/NOPB by Texas Instruments is a versatile and efficient step-down switching regulator that is an excellent choice for designers looking to optimize power consumption and maximize performance in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9502 $53.5518
21+ $4.8822 $102.5262
32+ $4.7296 $151.3472
44+ $4.5771 $201.3924
57+ $4.4245 $252.1965
76+ $3.9668 $301.4768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,008 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess