EN
  • EN
  • DE

LMV393

Part No LMV393
Manufacturer Texas Instruments
Description GENERAL-PURPOSE LOW-VOLTAGE COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202127-LMV393
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV393 CAD Model

Description

The LMV393 is a low-voltage, low-power dual voltage comparator designed by Texas Instruments (TI), which is renowned for producing high-quality, reliable integrated circuits. This device is specifically tailored for applications that require energy efficiency and space-saving components.

Key Features

  • Low Voltage Operation: The LMV393 operates at a voltage range from 2.7 V to 5.5 V, making it suitable for battery-operated devices and low-voltage applications.
  • Low Power Consumption: With its low power consumption, the LMV393 is an excellent choice for portable and energy-sensitive applications, helping to extend battery life and reduce power costs.
  • Dual Comparator: The device contains two independent voltage comparators, allowing for multiple comparisons within a single package, saving space and reducing component count.
  • Wide Operating Temperature Range: The LMV393 functions over a wide temperature range, ensuring reliability and consistent performance across diverse environmental conditions.
  • Output Compatibility: The open-drain output of the LMV393 provides compatibility with various logic levels, making it versatile for interfacing with different types of digital circuits.

Applications

The LMV393 is designed for a variety of applications where precision voltage comparison is critical. These include:

  • Battery chargers
  • Energy management systems
  • Mobile phones
  • Alarm and security devices
  • Window comparators
  • Signal conditioning blocks

Product Quality and Support

As a product of Texas Instruments, the LMV393 is backed by TI's commitment to quality and long-term reliability. It comes with comprehensive technical support and resources, including datasheets, reference designs, and application notes, to facilitate integration into various designs and applications.

For engineers and designers looking for a robust, energy-efficient voltage comparator, the LMV393 provides an optimal solution that combines performance, versatility, and TI's trusted expertise in semiconductor design.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.0929 $50.1660
1,315+ $0.0763 $100.3345
2,030+ $0.0739 $150.0170
2,800+ $0.0715 $200.2000
3,620+ $0.0691 $250.1420
4,840+ $0.0620 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,200 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess