EN
  • EN
  • DE

LV2842XLVDDCR

Part No LV2842XLVDDCR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Description Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 98903-LV2842XLVDDCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Introduction Date January 01, 2000
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LV2842XLVDDCR CAD Model

Description

The LV2842XLVDDCR is a high-performance product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors. This product is part of the company's wide range of offerings, designed to cater to the needs of diverse industries, including automotive, industrial, telecom, and high-performance computing.

The LV2842XLVDDCR is a low-voltage digital signal processor (DSP) that operates at a high frequency. It is designed to deliver excellent performance and speed, making it an ideal choice for a variety of applications. It is characterized by its high-speed data processing capabilities, which allow it to handle complex algorithms and computations with ease. This makes it particularly useful in applications that require real-time processing, such as audio and video processing, telecommunications, and digital control.

  • Low Power Consumption: Despite its high performance, it operates at a low voltage, making it energy-efficient and cost-effective. This is particularly beneficial in battery-powered devices, where energy efficiency is critical.
  • Compact Design: It comes in a small, surface-mount package, which helps to save space on the circuit board. Despite its small size, it delivers robust performance, making it a highly versatile solution.
  • High Reliability: Like all Texas Instruments products, it is designed to deliver consistent performance over a long period. It is manufactured using advanced semiconductor technology, which ensures its durability and longevity.
  • Compatibility: It can interface with a wide range of devices. It supports various communication protocols, which makes it easy to integrate into different systems.

In summary, the LV2842XLVDDCR from Texas Instruments is a high-performance, low-voltage DSP that offers a combination of speed, efficiency, and reliability. Its compact design and compatibility with various devices make it a versatile solution for a wide range of applications. Whether you're designing a high-performance computing system or a battery-powered device, the LV2842XLVDDCR is a reliable choice that delivers excellent performance.

You May Also Be Interested in

Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
NXP / Nexperia
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
ON Semiconductor
Lowest to $0.0173
LSI Computer Systems
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Texas Instruments
Lowest to $10.3783

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3202 $51.2320
385+ $0.2627 $101.1395
590+ $0.2545 $150.1550
815+ $0.2463 $200.7345
1,050+ $0.2381 $250.0050
1,410+ $0.2135 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess