EN
  • EN
  • DE

MAX3232EI

Part No MAX3232EI
Manufacturer Texas Instruments
Description 3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV IEC ESD PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1213072-MAX3232EI
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, HVAC, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian MAX3232EI CAD Model

Description

Product Overview: Texas Instruments MAX3232EI

The Texas Instruments MAX3232EI is a robust interface IC designed to facilitate serial communication between devices, even in challenging environments. This integrated circuit falls under the category of transceivers, specifically intended for RS-232 communication protocols. Its primary function is to convert signals between RS-232 voltage levels and the lower voltage levels that are common in modern digital circuits.

Key Features

  • Electrical Interface: The device complies with TIA/EIA-232-F Standards and operates with a single 3.0V to 5.5V power supply, making it versatile for various applications.
  • Data Rate: Supports data rates up to 250 kbps, ensuring efficient communication for most serial applications.
  • Low-Power Consumption: It features a low-power shutdown mode that significantly reduces power usage when the device is inactive, making it ideal for power-sensitive applications.
  • ESD Protection: MAX3232EI is equipped with Electrostatic Discharge (ESD) protection exceeding ±15kV using the Human-Body Model (HBM), providing robustness against static electricity.
  • Number of Drivers/Receivers: It offers two drivers and two receivers, which is standard for duplex serial communication.

Applications

The MAX3232EI is suitable for a wide range of applications, including but not limited to:

  • Battery-Powered Equipment
  • Handheld and Portable Devices
  • Notebooks, Laptops, and PDAs
  • Peripheral Connectivity
  • Industrial Control

Package and Quality

Offered in a 16-pin SSOP (Shrink Small Outline Package), the MAX3232EI combines space-saving with reliable connectivity. Texas Instruments is known for its commitment to quality, and this product meets stringent industry standards for performance and durability.

Conclusion

The Texas Instruments MAX3232EI is a testament to the company's dedication to providing high-quality, reliable components for the electronics industry. With its combination of low-power operation, high ESD protection, and compliance with RS-232 standards, this transceiver is an excellent choice for designers looking to implement serial communication in their projects.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3782 $51.0570
325+ $0.3103 $100.8475
500+ $0.3006 $150.3000
690+ $0.2909 $200.7210
890+ $0.2812 $250.2680
1,190+ $0.2522 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess