EN
  • EN
  • DE

MAX4594DBVR

Part No MAX4594DBVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 2.4 V to 5.5 V
Max Switch Time (Ton,Toff) 35ns, 40ns
-3db Bandwidth 300MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 500pA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 1068671-MAX4594DBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4594DBVR CAD Model

Description

Product Overview: MAX4594DBVR from Texas Instruments

The MAX4594DBVR is a high-performance analog switch integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This IC is specifically tailored to facilitate the routing of analog signals in various electronic applications, ranging from data acquisition systems to communication devices. With its compact SOT-23-6 package, the MAX4594DBVR is an ideal solution for space-constrained applications.

Key Features

  • Low On-Resistance: The MAX4594DBVR boasts a low on-resistance (RON) typically around 10 ohms, ensuring minimal signal attenuation when the switch is closed and high signal integrity for precise analog signal handling.
  • Single-Supply Operation: This analog switch operates from a single supply voltage ranging from +1.8V to +5.5V, making it versatile for use in a variety of circuit configurations and compatible with most low-voltage applications.
  • Low Power Consumption: The device features a low power consumption profile, which is crucial for battery-powered and energy-sensitive applications.
  • High Switching Speed: With fast switching times, the MAX4594DBVR can handle high-frequency signals, making it suitable for audio, video, and other high-speed signal switching applications.
  • Bidirectional Signal Flow: The switch can conduct signals in both directions, offering design flexibility for multiplexing and demultiplexing analog signals.
  • TTL/CMOS Logic Compatible: The control input is compatible with standard TTL and CMOS logic levels, allowing for easy interfacing with microcontrollers and digital logic circuits.

Applications

The MAX4594DBVR is widely used in a variety of applications due to its versatility and performance. Some common applications include:

  • Audio and video switching
  • Sample and hold circuits
  • Data acquisition systems
  • Communication systems
  • Test equipment
  • Portable instruments

With its robust feature set, the MAX4594DBVR from Texas Instruments is an excellent choice for designers looking to implement a reliable and efficient analog switching solution in their electronic designs.

You May Also Be Interested in

Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7841 $50.9665
160+ $0.6434 $102.9440
245+ $0.6233 $152.7085
335+ $0.6032 $202.0720
430+ $0.5831 $250.7330
575+ $0.5228 $300.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess