The NM74C74N is a high-performance, dual D-type flip-flop integrated circuit (IC) produced by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.
- Features: Two independent D-type flip-flops, each with a direct clear and preset
- Power Supply Voltage Range: 4.5V - 15.5V
- Maximum Clock Frequency: 35 MHz
- Applications: Data storage, data transfer, frequency division, and counter design
- Package: 14-pin plastic dual-in-line package (PDIP)
- Noise Immunity: High noise immunity
- Power Dissipation: Low power dissipation