Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 258468-NM93C56N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NM93C56N CAD Model

Description

The NM93C56N is a high-quality, advanced microcontroller unit (MCU) produced by Texas Instruments, a leading global semiconductor company.

  • Product Type: 2K-bit Serial EEPROM (Electrically Erasable Programmable Read-Only Memory)
  • Technology: CMOS
  • Feature: Non-volatile data storage
  • Interface: Simple three-wire interface
  • Read Capability: Sequential and random read
  • Feature: Self-timed write cycle
  • Voltage Range: 4.5V to 5.5V
  • Temperature Range: -40°C to 85°C
  • Package: 8-pin DIP (Dual In-line Package)
  • Feature: Write-protect pin
  • Compliance: RoHS compliant

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ECAD model for PX3535DDRG-R2-NV014-A
Pixelwork
Need more? Email Us
ECAD model for PW166B-10TK
SECOS
PNP Silicon Planar
Lowest to $0.1837
ECAD model for PZT559
NXP / Nexperia
Need more? Email Us
ECAD model for PZ3032CS8BC
NIKO-SEM
Lowest to $0.0358
ECAD model for PZ2N7002M
Pixelwork
Need more? Email Us
ECAD model for PW1232L
Pixelwork
Need more? Email Us
ECAD model for PW365-20U
Pixelwork
Need more? Email Us
ECAD model for PW365-10U
Pixelwork
Need more? Email Us
ECAD model for PW1233L

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention