Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 258524-NMC9306EN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NMC9306EN CAD Model

Description

The NMC9306EN is a highly sophisticated and technologically advanced product from Texas Instruments, a leading company in the global semiconductor industry.

  • Device Type: Nonvolatile memory controller.
  • Storage Capacity: 256 bits (16 registers of 16 bits each).
  • Interface: Serial I2C bus.
  • Operating Voltage Range: 2.7V to 5.5V.
  • Endurance: 1,000,000 write cycles.
  • Data Retention: Up to 100 years.
  • Write Time: 5ms.
  • Package: 8-pin PDIP.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for N6006NZ-S17-AY
STMicroelectronics
Need more? Email Us
ECAD model for N760231CFKC002
NIKO-SEM
Need more? Email Us
ECAD model for N2576T
NVIDIA
Lowest to $7.3050
ECAD model for N14E-GL-A1
Texas Instruments
Need more? Email Us
ECAD model for N3710020A
Intel
Need more? Email Us
ECAD model for N82072
NXP / Nexperia
Bus interface registers
Need more? Email Us
ECAD model for N74F823D
NVIDIA
Need more? Email Us
ECAD model for N13P-GE1-AIO-A2
Intel
Need more? Email Us
ECAD model for N8242PC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention