EN
  • EN
  • DE

OMAP3530DCBC

Part No OMAP3530DCBC
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-35XX 720MHZ 515FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Series OMAP-35xx
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 720MHz
Co-Processors/DSP Signal Processing; C64x+, Multimedia; NEON™ SIMD
RAM Controllers LPDDR
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Mounting Type Surface Mount
Package / Case 515-VFBGA, FCBGA
Supplier Device Package 515-POP-FCBGA (14x14)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Base Product Number OMAP3
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.31.0001
Win Source Part Number 650258-OMAP3530DCBC
Ultra Librarian 3D Model Ultra Librarian OMAP3530DCBC CAD Model

Description

The OMAP3530DCBC is a versatile and powerful processor designed by Texas Instruments, tailored for a wide range of multimedia and industrial applications. This system-on-chip (SoC) integrates a unique blend of features that enable developers to create sophisticated and efficient devices for today's demanding markets.

At the heart of the OMAP3530 processor is an ARM Cortex-A8 core, which operates at speeds up to 600 MHz, delivering the computational power necessary for high-level operating systems and complex algorithms. This core is complemented by a TMS320C64x+ DSP that runs up to 430 MHz, offering additional processing capabilities that are particularly beneficial for audio and video encoding/decoding, as well as for signal processing tasks in industrial applications.

The OMAP3530DCBC boasts a rich set of peripherals and interfaces, including high-speed USB 2.0 On-The-Go support, an MMC/SD/SDIO card interface, and a variety of serial and parallel ports. These features ensure that the processor can handle a multitude of connectivity options, making it ideal for embedded systems that require robust communication capabilities.

Graphics processing is another area where the OMAP3530DCBC shines. It incorporates a PowerVR SGX graphics accelerator that supports OpenGL ES 2.0, enabling it to drive complex 3D graphics and user interfaces with ease. This makes the processor a perfect choice for portable gaming devices, navigation systems, and advanced user interfaces on industrial control panels.

The processor is also equipped with a comprehensive power and clock management system, which allows for dynamic scaling of the frequency and voltage, depending on the workload. This feature helps in prolonging battery life in portable devices and reducing power consumption in always-on applications.

In summary, the OMAP3530DCBC from Texas Instruments is a sophisticated and adaptable processor that provides the necessary tools for developers to push the boundaries of what is possible in embedded system design. With its powerful ARM core, dedicated DSP, advanced graphics capabilities, and a suite of connectivity options, the OMAP3530DCBC stands out as a top choice for a wide array of applications.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.7202 $75.7202
2+ $62.1294 $124.2588
3+ $60.1879 $180.5637
4+ $58.2464 $232.9856
5+ $56.3048 $281.5240
6+ $50.4802 $302.8812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess