EN
  • EN
  • DE

PBASIC1XT/SS

Part No PBASIC1XT/SS
Manufacturer Parallax Inc.
Catalog Embedded - Microcontrollers
Description IC MCU BASIC STAMP 1 INTER CHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Parallax Inc.
Status Active
Win Source Part Number 128355-PBASIC1XT/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBASIC1XT/SS CAD Model

Description

The Parallax PBASIC1XT/SS is a BASIC Stamp 1 microcontroller module. It is a small, self-contained computer that can be programmed using a simple BASIC-like language called PBASIC. This makes it ideal for beginners and hobbyists who want to learn about microcontrollers and embedded systems. The module is based on a Microchip PIC16C57 microcontroller.

Applications

  • Robotics
  • Home automation
  • Data acquisition
  • Embedded control systems
  • Educational projects

Features

  • Easy-to-learn PBASIC programming language
  • On-board EEPROM for program storage
  • 8 I/O pins
  • Serial communication capability
  • Compact size
  • Low power consumption

Benefits

  • Simplified microcontroller programming
  • Rapid prototyping
  • Cost-effective solution for embedded control
  • Easy integration into existing systems
  • Versatile for a wide range of applications

Additional Details

The PBASIC1XT/SS module requires a 5V power supply and can be programmed using the BASIC Stamp Editor software. Programs can be downloaded to the module via a serial port. The module's I/O pins can be used to control a variety of external devices, such as LEDs, motors, and sensors. The EEPROM allows for storage of program code even when power is removed.

Technical Specifications:

  • Microcontroller: Microchip PIC16C57
  • Program Memory: 256 bytes EEPROM
  • I/O Pins: 8
  • Voltage Requirement: 5V DC
  • Current Consumption: 5 mA typical
  • Serial Communication: 2400 bps
  • Dimensions: Approximately 0.9" x 0.6"

The Parallax BASIC Stamp 1 is a foundational microcontroller platform that provides a straightforward introduction to embedded programming. Its ease of use and versatility make it suitable for students, hobbyists, and engineers alike.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess