EN
  • EN
  • DE

PIC16F1827T-E/SS

Part No PIC16F1827T-E/SS
Manufacturer Microchip Technology
Catalog Misc Products
Description 18/20/28-Pin Flash Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833807-PIC16F1827T-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1827T-E/SS CAD Model

Description

Microchip Technology's PIC16F1827T-E/SS Microcontroller

The PIC16F1827T-E/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional versatility and efficiency in a wide range of embedded applications. This MCU is part of the PIC16F family, which is well-known for its user-friendly interface and robust architecture, making it an ideal choice for both beginners and experienced developers.

Key Features:

  • CPU: The device features a powerful 8-bit processor that operates at a maximum frequency of 32 MHz, delivering the computational power necessary for complex tasks and algorithms.
  • Memory: It comes equipped with 3.5 KB of flash program memory and 256 bytes of EEPROM data memory, which provides ample space for application code and data storage.
  • I/O Pins: The MCU offers 18 general-purpose I/O pins, which can be configured for various functions, including digital input/output, analog input, or specialized communication protocols.
  • Integrated Peripherals: It includes a range of built-in peripherals such as an analog-to-digital converter (ADC), PWM modules, and communication interfaces like I2C, SPI, and EUSART, which greatly expand the MCU's capabilities.
  • Power Efficiency: Designed with power efficiency in mind, the PIC16F1827T-E/SS supports multiple power-saving modes, allowing for reduced power consumption during idle or low-activity periods.
  • Temperature Range: This robust microcontroller operates within an extended temperature range of -40°C to +125°C, making it suitable for industrial applications exposed to harsh environmental conditions.
  • Package: The SS (Small Outline) package is a compact, surface-mount form factor that saves space on printed circuit boards.

Applications:

The PIC16F1827T-E/SS is exceptionally well-suited for a variety of applications, including:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Internet of Things (IoT) devices

With its extensive feature set and Microchip's commitment to quality, the PIC16F1827T-E/SS MCU stands out as a reliable and cost-effective solution for designers looking to enhance their embedded systems. Whether you're developing a simple prototype or a sophisticated commercial product, this microcontroller offers the flexibility and performance needed to meet the demands of your project.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess