Products specifications

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 100E
Package Tube
Product Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 6
Reset Asynchronous
Timing Synchronous
Count Rate 650 MHz
Trigger Type Positive Edge
Voltage - Supply 4.2 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E136
Other Names 576-2433,SY100E136JZ
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259069-SY100E136JZ
Ultra Librarian 3D Model Ultra Librarian SY100E136JZ CAD Model

Description

The SY100E136JZ is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's SY100E series and is a 5V ECL 6-Bit Serial/Parallel Converter, which is engineered to deliver exceptional performance in demanding applications.

Key Features

  • High-Speed Operation: The SY100E136JZ operates at exceptional speeds, making it suitable for high-frequency applications where rapid data processing is crucial.
  • Serial/Parallel Conversion: This device is capable of converting data between serial and parallel formats, providing versatility in data communication and processing tasks.
  • 5V Power Supply: Designed to work with a 5V power supply, it ensures compatibility with a wide range of existing systems and power configurations.
  • Differential ECL Inputs and Outputs: It features differential Emitter Coupled Logic (ECL) inputs and outputs, which offer improved noise immunity and allow for longer transmission distances.
  • Extended Temperature Range: The SY100E136JZ is built to operate reliably across an extended temperature range, making it suitable for industrial and other harsh environments.

Applications

The SY100E136JZ is ideal for various applications, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunications and networking equipment
  • Automated test equipment
  • Military and aerospace electronics
  • Professional audio and video broadcasting equipment

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SY100E136JZ is no exception and is designed to meet the stringent requirements of its intended applications. With its robust design and proven performance, the SY100E136JZ from Microchip Technology is an excellent choice for designers looking to integrate a reliable serial/parallel converter into their systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC COUNTER BINARY SYNC 16DIP
Need more? Email Us
ECAD model for 74ACT161PC
ON Semiconductor
Dual Up Counters | IC COUNTER DUAL BCD 16-SOIC
Lowest to $7.3166
ECAD model for MC14518BDW
Texas Instruments
IC COUNTER DIVIDE X12 14DIP
Lowest to $1.9504
ECAD model for SN74LS92N
Texas Instruments
54HC4024 ASYNCHRONOUS 7-BIT BINA / Counter IC Element Bit
Lowest to $80.9295
ECAD model for SNJ54HC4024J
Nexperia USA Inc.
IC COUNTER/DIVIDER OSC / Counter IC Binary Counter 1 Element 14 Bit Negative Edge
Need more? Email Us
ECAD model for HEF4060BTTJ
Texas Instruments
54163 SYNCHRONOUS 4-BIT COUNTERS / Counter IC Element Bit
Need more? Email Us
ECAD model for SNJ54163J
ON Semiconductor
IC COUNTER 12BIT CMOS 16SOIC
Lowest to $0.1784
ECAD model for MC14040BDR2
ON Semiconductor
3.3V / 5V ECL ÷2 Divider
Lowest to $14.9354
ECAD model for MC100EP32DTR2G
Texas Instruments
IC SYNC 4-BIT BIN CNTR 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $1.0694
ECAD model for CY74FCT163CTSOC

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention