EN
  • EN
  • DE

BSS84-E6327

Part No BSS84-E6327
Manufacturer Siemens
Catalog OEM Parts (A - B)
Description Small Signal Field-Effect Transistor, 0.13A I(D), 50V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968441-BSS84-E6327
Categories OEM Parts(A-B)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BSS84-E6327 CAD Model

Description

The BSS84-E6327 is a P-channel enhancement mode Field Effect Transistor (FET) from Siemens (now Infineon Technologies). It's designed for low voltage, low current switching applications. The 'E6327' likely denotes a specific packaging or manufacturing variation.

Applications:

  • Load Switching: Used to switch power to various loads in electronic circuits.
  • Analog Switches: Employed in analog signal switching applications.
  • Level Shifting: Can be used for level shifting in digital circuits.
  • Portable Devices: Suitable for use in battery-powered devices due to its low on-resistance.
  • Small Signal Amplification: Can be used in low-power amplification circuits.

Features:

  • P-Channel Enhancement Mode: Conducts when a negative voltage is applied to the gate relative to the source.
  • Low On-Resistance (RDS(on)): Minimizes power loss when the transistor is conducting.
  • Low Threshold Voltage (VGS(th)): Requires a small gate voltage to turn on the transistor.
  • Fast Switching Speed: Allows for high-speed switching operations.
  • Small Signal Switching: Optimized for switching small signals and low currents.
  • Lead-Free Package: Compliant with RoHS directives.

Benefits:

  • Efficient Switching: Low RDS(on) reduces power dissipation and improves efficiency.
  • Low Voltage Operation: Suitable for use in low-voltage circuits.
  • Simplified Driving Circuitry: Low threshold voltage simplifies the design of the gate driving circuit.
  • Compact Design: Small package size allows for miniaturization of electronic devices.
  • Environmental Compliance: Lead-free construction meets environmental regulations.

Additional Details:

The BSS84-E6327 typically comes in a SOT-23 or similar small surface-mount package. The datasheet specifies the maximum drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID). The gate charge (Qg) is also an important parameter as it affects the switching speed. Proper PCB layout is crucial for minimizing parasitic inductance and capacitance, which can affect the switching performance. The operating temperature range is typically from -55°C to +150°C, making it suitable for a wide range of environmental conditions. The device requires a suitable gate driver to provide the appropriate gate voltage for switching. Detailed information on the device's characteristics and applications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
700+ $0.0827 $57.8900
1,705+ $0.0679 $115.7695
2,635+ $0.0658 $173.3830
3,630+ $0.0637 $231.2310
4,695+ $0.0616 $289.2120
6,280+ $0.0552 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 700 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess