EN
  • EN
  • DE

BI10-M30-AZ3X/S90 5M

Part No BI10-M30-AZ3X/S90 5M
Manufacturer TURCK
Catalog OEM Parts (A - B)
Description ProXimity Sensor, 10mm Sensing Distance, NO, AC/DC, Flush Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1014300-BI10-M30-AZ3X/S90 5M
Categories OEM Parts(A-B)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BI10-M30-AZ3X/S90 5M CAD Model

Description

The TURCK BI10-M30-AZ3X/S90 5M is an inductive proximity sensor designed for non-contact detection of metallic objects. This sensor is characterized by its M30 threaded barrel, a sensing range of 10mm, and a 5-meter cable. It's suitable for a wide range of industrial automation applications.

Applications:

  • Position detection in automated machinery
  • End-of-travel sensing in linear actuators
  • Object counting on conveyor systems
  • Speed monitoring of rotating equipment
  • Presence detection in material handling systems

Features:

  • M30 threaded barrel for easy mounting
  • 10mm sensing range
  • DC 3-wire operation
  • Normally open (NO) output
  • Flush mountable
  • Short-circuit and reverse polarity protection
  • LED indication for switching status
  • 5-meter PUR cable
  • IP67 protection rating

Benefits:

  • Reliable object detection without physical contact
  • Increased machine uptime due to robust design
  • Easy integration into existing control systems
  • Reduced maintenance costs due to long service life
  • Improved safety through short-circuit and reverse polarity protection
  • Clear visual indication of sensor status
  • Durable cable for demanding industrial environments
  • Resistance to dust and water ingress

Technical Specifications:

  • Sensing range: 10 mm
  • Mounting: Flush mountable
  • Output function: Normally open (NO)
  • Output type: DC 3-wire
  • Operating voltage: 10...30 VDC
  • Operating frequency: 1 kHz
  • Housing material: Brass, nickel-plated
  • Connection: 5 m PUR cable
  • Protection class: IP67
  • Operating temperature: -25...70 °C

The TURCK BI10-M30-AZ3X/S90 5M inductive proximity sensor provides reliable and precise object detection in various industrial automation applications. Its robust construction, short-circuit protection, and IP67 rating ensure long-term performance in harsh environments. The 5-meter cable offers flexibility in installation and connection to control systems.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Kemet
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess