EN
  • EN
  • DE

BL-1300A-500

Part No BL-1300A-500
Manufacturer Belden Inc.
Catalog OEM Parts (A - B)
Description Belden 1300A CAT5e WI-FI Shielded Category 5 Cable (500Ft Roll)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007711-BL-1300A-500
Categories OEM Parts(A-B)
Manufacturer Belden Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BL-1300A-500 CAD Model

Description

The BL-1300A-500 is a communication cable manufactured by Belden Inc. This cable is engineered for reliable data transmission, often used in industrial and commercial networking applications.

Applications:

  • Industrial Automation: Used in industrial automation systems for connecting sensors, actuators, and controllers.
  • Commercial Networking: Employed in commercial networking infrastructure for data and signal transmission.
  • Security Systems: Integrated into security systems for transmitting video and data signals.
  • Building Management Systems: Used in building management systems (BMS) for connecting HVAC, lighting, and security components.
  • Data Centers: Found in data centers for interconnecting servers, storage devices, and networking equipment.

Features:

  • High-Speed Data Transmission: Supports high-speed data transmission rates for efficient communication.
  • Durable Construction: Constructed with high-quality materials for durability and long-term reliability.
  • Shielded Cable: Features shielding to protect against electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Flame Retardant: Designed with flame-retardant materials for safety in industrial and commercial environments.
  • 500-foot Length: Available in a 500-foot length for flexible installation options.

Benefits:

  • Reliable Data Transmission: Ensures reliable data transmission in demanding environments.
  • Reduced Interference: Minimizes interference from EMI and RFI for clear signal quality.
  • Enhanced Safety: Provides enhanced safety with flame-retardant construction.
  • Flexible Installation: Offers flexible installation options with the 500-foot length.
  • Long-Term Reliability: Ensures long-term reliability with durable construction.

The BL-1300A-500 communication cable from Belden Inc. is a robust and reliable solution for various networking applications. Its shielded construction, flame-retardant materials, and high-speed data transmission capabilities make it an ideal choice for ensuring optimal performance in demanding industrial and commercial settings.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Mitsubishi
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
CJT Connectors
Lowest to $0.0863
TDK Corporation
Need more? Email Us
CJT Connectors
Lowest to $0.0081

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess