Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 2Mb (256K x 8)
Access Time 100ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-PDIP
Win Source Part Number 072789-M27C2001-10B1
Ultra Librarian 3D Model Ultra Librarian M27C2001-10B1 CAD Model

Description

STMicroelectronics M27C2001-10B1 EPROM

The STMicroelectronics M27C2001-10B1 is a high-speed Electrically Programmable Read-Only Memory (EPROM) device that offers a storage capacity of 2 Megabits (2Mb). Designed to deliver reliable data storage and retrieval for a wide range of applications, this EPROM is a popular choice in the electronics industry due to its flexibility and endurance.

With an access time of 100ns, the M27C2001-10B1 provides swift read operations, making it suitable for performance-critical applications. The device operates within a single 5V power supply, ensuring compatibility with most standard digital circuits and simplifying power management in system design.

Key Features:

  • Memory Capacity: 2Mb (256K x 8 bits)
  • Access Time: 10ns
  • Single 5V Power Supply: Simplifies integration into existing designs without the need for additional voltage regulators.
  • Programming Voltage: 12.75V ± 0.25V
  • Temperature Range: The device functions reliably across a wide temperature range, making it suitable for industrial applications.
  • Package: The M27C2001-10B1 is available in a 32-pin DIP (Dual In-line Package), which is easy to handle and integrate into various PCB designs.

The device also features a programming algorithm that supports fast programming operations, which is essential for reducing production time when loading code or data into the EPROM. Additionally, the M27C2001-10B1 is designed with a transparent lid that allows for erasure of the stored data with exposure to ultraviolet (UV) light, making it reusable and adaptable for development, testing, and prototyping purposes.

STMicroelectronics ensures that the M27C2001-10B1 meets high-quality standards, with each device undergoing rigorous testing for functionality and reliability. This EPROM is ideal for a variety of applications, including embedded systems, microcontroller-based systems, and any hardware requiring a stable, non-volatile memory solution.

Overall, the M27C2001-10B1 from STMicroelectronics stands out as a robust and reliable EPROM choice for designers and engineers looking for a proven memory component that combines performance with flexibility.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 45 ns 48-TSOP
Lowest to $9.8470
ECAD model for S34MS04G100TFI000
Micron Technology Inc.
Lowest to $792.7023
ECAD model for MT35XU02GCBA1G12-0SIT TR
Micron Technology Inc.
Lowest to $7.2072
ECAD model for MT48H16M32LFCM-75:A TR
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 66TSOP II / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166 MHz 700 ps 66-TSOP II
Lowest to $7.3833
ECAD model for IS43R16160D-6TLI
Micron Technology Inc.
Need more? Email Us
ECAD model for MT48H32M16LFCJ-75 L IT:A TR
Micron Technology Inc.
IC FLASH 4MBIT PARALLEL 48TSOP I / FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 80 ns 48-TSOP I
Need more? Email Us
ECAD model for MT28F400B5WG-8 TET
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28TSOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-7SR#S0
Renesas Electronics America
Need more? Email Us
ECAD model for 7133LA70GB
Renesas Electronics America
Need more? Email Us
ECAD model for 70V657S12DRI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7728 $53.1840
70+ $1.4546 $101.8220
110+ $1.4091 $155.0010
150+ $1.3637 $204.5550
190+ $1.3182 $250.4580
255+ $1.1819 $301.3845
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 46 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention