EN
  • EN
  • DE

MC3302N

Part No MC3302N
Manufacturer NXP / Nexperia
Description Quad voltage comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1218118-MC3302N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC3302N CAD Model

Description

Overview of NXP's MC3302N Quad Operational Amplifier

The MC3302N is a high-performance quad operational amplifier designed and manufactured by NXP Semiconductors. This integrated circuit is engineered to deliver exceptional functionality and reliability for a wide range of applications. Its compact size and low power consumption make it an ideal choice for embedded systems and portable devices.

Key Features

  • Four Independent Op-Amps: The MC3302N contains four independent operational amplifiers in a single package, providing excellent space efficiency and reducing the number of components required in a circuit.
  • Low Power Consumption: It is designed for low power operation, which is crucial for battery-operated devices, helping to extend battery life and reduce energy costs.
  • Wide Range of Operating Voltages: This versatile chip can operate across a wide range of voltages, from 3V to 32V for single power supply operation, or from ±1.5V to ±16V for dual power supply configurations, accommodating various design requirements.
  • Large Output Voltage Swing: The MC3302N is capable of providing a large output voltage swing, which is nearly equal to the supply voltage, maximizing the dynamic range of the output signal.
  • Input Offset Voltage: It features low input offset voltage, which minimizes error and enhances overall accuracy in signal amplification and processing tasks.
  • Phase Compensation: The device includes internal frequency compensation which ensures stability and reduces the need for additional external components.

Applications

The MC3302N is suitable for a variety of applications, including:

  • Signal conditioning and amplification
  • Analog filters
  • Voltage followers and buffers
  • Summing amplifiers
  • Integrators and differentiators
  • DC gain blocks

With its robust set of features, the MC3302N from NXP Semiconductors is a reliable and flexible solution for designers seeking a high-quality quad operational amplifier for their electronic projects. Its ability to function effectively across a wide range of operating conditions makes it a versatile component for both prototyping and mass production.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0030 $60.0600
47+ $2.4636 $115.7892
73+ $2.3874 $174.2802
100+ $2.3100 $231.0000
130+ $2.2326 $290.2380
174+ $2.0016 $348.2784
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess