EN
  • EN
  • DE

STM32F071CBU6

Part No STM32F071CBU6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48QFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 13x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-UFQFPN (7x7)
Win Source Part Number 1103243-STM32F071CBU6
Family Name STM32F071CB
ECCN 3A991.a.2
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM32F071CBU6 CAD Model

Description

STM32F071CBU6 Microcontroller

The STM32F071CBU6 is a high-performance microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This device is part of the STM32F0 series, which is built around the ARM Cortex-M0 core, known for its excellent efficiency and processing capabilities. The STM32F071CBU6 is designed to offer a cost-effective solution without compromising on the features and performance that developers expect from a modern microcontroller.

This microcontroller comes in a 48-pin UFBGA package, which is suitable for space-constrained applications. It operates at a frequency of up to 48 MHz, providing a balance between power consumption and processing speed. The STM32F071CBU6 is equipped with 128 KB of flash memory and 16 KB of SRAM, ensuring ample space for complex applications and software stacks.

One of the key features of the STM32F071CBU6 is its rich set of peripherals. It includes multiple communication interfaces such as USART, SPI, I2C, and CAN, which enable the microcontroller to handle various communication protocols and connect to other devices seamlessly. Additionally, it has 17 timers, including basic, general-purpose, and advanced-control timers, which are essential for precise timing and control tasks.

The device also boasts an array of analog features, including a 12-bit ADC with up to 16 channels, allowing for accurate analog signal measurement. It also has two DAC channels, comparators, and a built-in temperature sensor, which can be used for a wide range of analog-related applications.

For enhanced security and system reliability, the STM32F071CBU6 incorporates features such as a hardware CRC calculation module, a random number generator, and an independent watchdog. These features ensure data integrity and reliable operation, which are critical for industrial, medical, and safety-critical applications.

STMicroelectronics provides comprehensive development support for the STM32F071CBU6 with its software development kits, including the STM32CubeMX configuration tool and the HAL library. This support simplifies the development process, allowing for rapid prototyping and faster time-to-market.

In summary, the STM32F071CBU6 microcontroller is a versatile and powerful component that is ideal for a broad range of applications, from consumer electronics to industrial automation. Its combination of performance, memory, and peripherals, along with the strong support from STMicroelectronics, makes it a smart choice for developers looking for a robust and capable microcontroller.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5449 $53.1735
35+ $2.9087 $101.8045
54+ $2.8178 $152.1612
74+ $2.7269 $201.7906
95+ $2.6360 $250.4200
127+ $2.3633 $300.1391
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess