EN
  • EN
  • DE

PSD834F2-90MI

Part No PSD834F2-90MI
Manufacturer STMicroelectronics
Catalog Flash
Description IC FLASH 2MBIT 90NS 52QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Access Time 90ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 52-PQFP (10x10)
Win Source Part Number 136747-PSD834F2-90MI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSD834F2-90MI CAD Model

Description

The PSD834F2-90MI is a cutting-edge microcontroller product from STMicroelectronics, tailored for sophisticated embedded applications that require a blend of high performance, low power consumption, and versatile interfacing options. This microcontroller is part of the PSD family, which is well-known for its integration of programmable logic, memory, and a wealth of I/O capabilities.

Key Features

  • High-Performance Core: At the heart of the PSD834F2-90MI is a robust core that operates at a speed of 90 MHz, providing the computational power necessary for demanding tasks.
  • Embedded Memory: It comes equipped with ample built-in memory resources, including flash and SRAM, which are essential for real-time data processing and storage.
  • Programmable Logic: The device features programmable logic cells that allow for customization and flexibility in hardware configuration, enabling designers to tailor the microcontroller to specific application needs.
  • Rich Peripheral Set: A comprehensive set of peripherals supports a wide array of functions such as communication, timing, and analog interface, which enhances the microcontroller's ability to handle complex tasks.
  • Low Power Consumption: Despite its performance capabilities, the PSD834F2-90MI is designed to maintain low power consumption, making it suitable for power-sensitive applications.

Applications

The versatility of the PSD834F2-90MI makes it ideal for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications
  • Consumer electronics
  • Medical devices

Technical Specifications

The PSD834F2-90MI boasts an impressive set of technical specifications that ensure reliable and efficient performance across various applications:

  • Core Speed: 90 MHz
  • Embedded Memory: Flash and SRAM
  • I/O Pins: Multiple configurable options
  • Supply Voltage: Specified for reliable operation across different power supply conditions
  • Operating Temperature Range: Suitable for harsh environments

With its robust feature set, the PSD834F2-90MI from STMicroelectronics represents a comprehensive solution for designers looking to leverage high performance with operational efficiency in their embedded systems.

You May Also Be Interested in

Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Intel
Lowest to $8.1612
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778
GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.8125
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Intel
Contact for details
Lowest to $192.5004
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Lowest to $11.1748

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess