Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Standard 200 V 1A Surface Mount SOD-123F
Manufacturer STMicroelectronics
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123F
Case / Package SOD-123F
Family Name STTH1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-18876-6, 497-18876-2, STTH1R02ZF-ND, 497-18876-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898464-STTH1R02ZF
Ultra Librarian 3D Model Ultra Librarian STTH1R02ZF CAD Model

Description

STTH1R02ZF - Ultra-Fast Recovery Rectifier Diode from STMicroelectronics

The STTH1R02ZF is a state-of-the-art ultra-fast recovery rectifier diode, meticulously crafted by STMicroelectronics, a global leader in semiconductor solutions. This high-efficiency diode is specifically designed to meet the rigorous demands of modern compact and high-performance power supplies, offering superior switching performance and energy savings.

Boasting a reverse voltage of 200V and an average forward current of 1A, the STTH1R02ZF is an ideal choice for high-frequency applications. Its ultra-fast switching capability, with a recovery time as low as 25ns, makes it perfectly suited for use in switch-mode power supplies (SMPS), freewheeling diodes in converters, and power factor correction circuits.

The device comes packaged in a PowerFLATâ„¢ 5x6, which is not only compact but also offers excellent thermal performance, ensuring reliability and longevity even under high-temperature conditions. The surface-mount package is designed for automated assembly processes, providing ease of integration into various electronic assemblies.

The STTH1R02ZF is characterized by its low forward voltage drop, which significantly reduces power losses and enhances the overall efficiency of the system in which it is used. Additionally, the diode features a high junction temperature capability, which provides a substantial margin for thermal design and contributes to a wider operating temperature range.

Safety and reliability are also at the forefront of the STTH1R02ZF's design. It boasts a high surge current capability, ensuring that it can handle overcurrent conditions without failure. This robustness is critical in protecting sensitive electronic equipment against voltage spikes and surges commonly encountered in industrial and consumer applications.

In summary, the STTH1R02ZF from STMicroelectronics represents a blend of cutting-edge technology and engineering excellence, delivering unmatched performance for power rectification needs. Its compact form factor, high efficiency, and reliability make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Comchip Technology
DIODE STANDARD 1000V 1A DO41
Lowest to $0.0198
ECAD model for 1N4007-G
ON Semiconductor
DIODE SCHOTTKY 35V 8A DPAK
Lowest to $0.3435
ECAD model for MBRD835L
Panjit
SOD-123FL, SKY
Need more? Email Us
ECAD model for MBR1020LL_R1_00001
S8M
DIOTEC Electronics Corporation
DIODE GEN PURP 1KV 8A SMC
Lowest to $0.1175
ECAD model for S8M
ON Semiconductor
DIODE SCHOTTKY 40V 3A DO201AD
Lowest to $0.5910
ECAD model for MBR340
Rohm Semiconductor
DIODE STANDARD 80V 100MAVMN2M
Lowest to $0.0540
ECAD model for 1SS400CMT2R
Sanken
DIODE GEN PURP 200V 1.5A SJP
Need more? Email Us
ECAD model for SJPX-F2
Vishay
DIODE GEN PURP 200V 8A D2PAK
Need more? Email Us
ECAD model for MURB820TRL
IXYS
DIODE SCHOTTKY 100V 300A SOT227B
Lowest to $272.5595
ECAD model for DSA300I100NA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2382 $50.0220
515+ $0.1955 $100.6825
795+ $0.1894 $150.5730
1,095+ $0.1833 $200.7135
1,415+ $0.1771 $250.5965
1,890+ $0.1588 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 43,910 pieces
MOQ: 210 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention