EN
  • EN
  • DE

OMAP3530DCBCA

Part No OMAP3530DCBCA
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-35XX 720MHZ 515FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Series OMAP-35xx
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 720MHz
Co-Processors/DSP Signal Processing; C64x+, Multimedia; NEON™ SIMD
RAM Controllers LPDDR
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting Type Surface Mount
Package / Case 515-VFBGA, FCBGA
Supplier Device Package 515-POP-FCBGA (14x14)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Base Product Number OMAP3
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.31.0001
Win Source Part Number 650259-OMAP3530DCBCA
Ultra Librarian 3D Model Ultra Librarian OMAP3530DCBCA CAD Model

Description

The OMAP3530DCBCA is a sophisticated system-on-chip (SoC) designed by Texas Instruments, tailored for a wide range of multimedia and industrial applications. As part of the OMAP™ 3 processor family, this device integrates a powerful ARM Cortex-A8 core with a rich set of peripherals and an advanced 2D/3D graphics accelerator, making it a perfect choice for mobile computing, automotive, and embedded systems.

Core Features

  • High-Performance ARM Core: At the heart of OMAP3530DCBCA lies the ARM Cortex-A8 processor, which operates at speeds up to 720 MHz, delivering the computational power needed for intensive tasks.
  • Integrated Graphics: The included POWERVR™ SGX graphics accelerator supports OpenGL ES 2.0, providing stunning visual capabilities for gaming and GUI-based applications.
  • Rich Multimedia Support: With an IVA2+ audio and video processor, the OMAP3530 supports various codecs, enabling high-quality video playback and recording.
  • Advanced Connectivity: A comprehensive set of interfaces, including USB, MMC/SD, and high-speed UARTs, ensures seamless integration with a variety of peripherals.
  • Low Power Consumption: Designed with power efficiency in mind, the OMAP3530DCBCA is ideal for battery-powered devices, offering a balance between performance and battery life.

Applications

The OMAP3530DCBCA excels in environments that demand multimedia processing and connectivity. It is widely used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Automotive Infotainment Systems
  • Industrial Control Systems
  • Medical Imaging Devices

Technical Specifications

Parameter Value
CPU ARM Cortex-A8
Speed Up to 720 MHz
Graphics POWERVR SGX
Video Support IVA2+ Audio and Video Processor
Interfaces USB, MMC/SD, UARTs
Power Consumption Low

Overall, the OMAP3530DCBCA from Texas Instruments is a versatile SoC that offers a perfect blend of performance, multimedia capabilities, and power efficiency, making it an excellent choice for designers looking to create cutting-edge products.

You May Also Be Interested in

Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess